EN
  • EN
  • DE

ES0402V014BT

Part No ES0402V014BT
Manufacturer AEM Inc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AEM Inc
Win Source Part Number 759709-ES0402V014BT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ES0402V014BT CAD Model

Description

The AEM Inc ES0402V014BT is a common mode choke designed to suppress common mode noise in electronic circuits. It is often used to improve EMC (Electromagnetic Compatibility) performance by filtering out unwanted noise signals that can interfere with circuit operation.

Applications

  • USB Ports: Filters common mode noise on USB data lines to improve signal integrity.
  • HDMI Interfaces: Suppresses noise on HDMI cables to enhance video and audio quality.
  • Ethernet Connections: Reduces noise on Ethernet cables to ensure reliable network communication.
  • Power Line Filtering: Filters noise on power lines to protect sensitive electronic equipment.
  • Audio Circuits: Eliminates common mode noise to improve audio signal clarity.

Features

  • Common Mode Choke: Designed to attenuate common mode noise signals.
  • High Common Mode Impedance: Offers high impedance to common mode currents.
  • Low Differential Mode Impedance: Minimizes impact on desired signals.
  • Compact Size: Allows for easy integration into various applications.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.

Benefits

  • Improved EMC Performance: Reduces electromagnetic interference and improves circuit immunity.
  • Enhanced Signal Integrity: Minimizes noise and distortion on data and signal lines.
  • Reliable Communication: Ensures stable and reliable data transmission.
  • Protection from Noise: Protects sensitive electronic equipment from noise-related issues.
  • Optimized Performance: Helps to optimize the overall performance of electronic systems.

Additional Details

The ES0402V014BT has specific impedance, current, and voltage ratings that should be considered for each application. It is constructed using ferrite materials to achieve high common mode impedance. The choke is designed to suppress noise that is common to multiple lines, while allowing differential signals (the desired signals) to pass through with minimal attenuation. It is crucial to consult the datasheet for its specific characteristics, including insertion loss, impedance curves, and operating temperature range. Proper placement of the choke on the PCB is important for optimal noise suppression. Considerations for parasitic capacitance and inductance may also be necessary.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188,780 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess