EN
  • EN
  • DE

F1206FA2500V032TM

Part No F1206FA2500V032TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 1206 Fast Acting Surface Mount Fuse, 2.5A w/ Marking
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986706-F1206FA2500V032TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F1206FA2500V032TM CAD Model

Description

The F1206FA2500V032TM is a ferrite chip fuse from AEM Inc, designed for overcurrent protection in electronic circuits. It combines high surge current capability with a compact 1206 package size, making it suitable for applications where space is limited and reliable protection is crucial.

Applications

  • Portable electronics: Used in smartphones, tablets, and wearables to protect against overcurrent.
  • LED lighting: Protects LED drivers and lighting circuits from surges and overloads.
  • Power supplies: Provides overcurrent protection for power supplies and DC-DC converters.
  • Automotive electronics: Used in automotive control systems and infotainment systems.
  • Industrial equipment: Protects sensitive components in industrial control and monitoring systems.

Features

  • Size: 1206 (3.2 x 1.6 mm): Compact surface-mount package saves board space.
  • Voltage Rating: 250 VAC: Suitable for AC power applications.
  • Current Rating: 0.32A: Provides reliable overcurrent protection at the specified current.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Ferrite Material: Offers excellent performance in high-frequency applications.
  • Fast Acting: Quickly interrupts the circuit in the event of an overcurrent condition.

Benefits

  • Reliable Overcurrent Protection: Prevents damage to sensitive electronic components.
  • Compact Size: Saves valuable board space in space-constrained applications.
  • High Surge Immunity: Reduces nuisance tripping due to transient surges.
  • Improved System Reliability: Enhances the overall reliability and lifespan of electronic devices.
  • Easy Integration: Surface-mount design simplifies assembly and manufacturing.

Additional Details

The F1206FA2500V032TM fuse has a breaking capacity suitable for its voltage and current ratings. The operating temperature range is typically from -55°C to +125°C, making it suitable for a wide range of environments. The fuse is RoHS compliant and lead-free. Its internal resistance is low, minimizing power dissipation and improving efficiency. This fuse offers a robust and reliable solution for overcurrent protection in various electronic applications. It meets industry standards for safety and performance.

You May Also Be Interested in

Littelfuse Inc.
FUSE BLOCK SEALED MEGA-AMG 350A
Need more? Email Us
Littelfuse Inc.
HOLDER CARTRIDGE 250V 16A TH
Lowest to $0.9896
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Schurter Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 125V 15A PCB
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 60A DIN RAIL
Need more? Email Us
Littelfuse Inc.
HOLDER CARTRIDGE 250V 16A TH
Lowest to $1.1574
Schurter Inc.
FUSE BLOK CARTRIDGE 500V 10A SMD
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CARTRIDGE 250V 10A SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess