EN
  • EN
  • DE

F1206SB2500V032TM

Part No F1206SB2500V032TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 1206 Slow Blow Surface Mount Fuse, 2.5A w/ Marking
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961727-F1206SB2500V032TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F1206SB2500V032TM CAD Model

Description

The AEM Inc F1206SB2500V032TM is a surge blocking fuse designed to protect sensitive electronic components from transient overvoltage and overcurrent conditions. This fuse is particularly useful in applications where protection against surges caused by lightning, inductive loads, or electrostatic discharge is required. Its key feature is its ability to quickly interrupt the circuit during a surge event, preventing damage to downstream components.

Applications:

  • Lighting protection: Safeguarding electronic equipment connected to power lines.
  • Industrial equipment: Protecting control circuitry from surges and voltage spikes.
  • Telecommunications equipment: Protecting communication lines from lightning strikes.
  • Power supplies: Protecting against surges caused by inductive loads or power line fluctuations.
  • Automotive electronics: Safeguarding automotive systems from electrical transients.

Features:

  • Surge blocking capability: Designed to withstand high surge currents without failing.
  • Surface mount package: Enables automated assembly and compact designs.
  • Fast-acting: Quickly interrupts the circuit in the event of a surge.
  • Small size: Allows for integration into space-constrained designs.
  • RoHS compliant: Meets environmental regulations restricting the use of hazardous substances.

Benefits:

  • Protection against surges: Prevents damage to sensitive electronic components.
  • Improved system reliability: Ensures consistent and dependable performance.
  • Compact design: Small footprint allows for high-density mounting on PCBs.
  • Easy to install: Surface mount package simplifies assembly.

Additional Details:

The F1206SB2500V032TM fuse is designed to provide robust surge protection for a variety of electronic applications. Its ability to quickly interrupt the circuit during a surge event prevents damage to downstream components, improving system reliability. The datasheet provides detailed information on surge current ratings, voltage ratings, and operating characteristics.

You May Also Be Interested in

Eaton Bussmann
FUSE BLK CART 480V 60A CHASS MNT
Lowest to $39.5821
Eaton Bussmann
FUSE CLIP CARTRIDGE CHASSIS MNT
Need more? Email Us
Eaton Bussmann
FUSE CLIP CARTRIDGE CHASSIS MNT
Need more? Email Us
Eaton Bussmann
FUSE CLIP CARTRIDGE CHASSIS MNT
Need more? Email Us
Eaton Bussmann
FUSE CLIP
Need more? Email Us
Eaton Bussmann
FUSE CLIP
Need more? Email Us
Eaton Bussmann
FUSE HOLDR BLADE 32V 24A IN LINE
Need more? Email Us
Eaton Bussmann
FUSE HOLDR BLADE 32V 16A IN LINE
Need more? Email Us
Eaton Bussmann
TRON FUSE CLIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2433 $51.0930
505+ $0.1997 $100.8485
780+ $0.1934 $150.8520
1,070+ $0.1872 $200.3040
1,385+ $0.1810 $250.6850
1,850+ $0.1622 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,890 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess