EN
  • EN
  • DE

MLV0402ES012V0010N

Part No MLV0402ES012V0010N
Manufacturer AEM Inc
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 966174-MLV0402ES012V0010N
Categories OEM Parts(M-N)
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLV0402ES012V0010N CAD Model

Description

The MLV0402ES012V0010N is a multilayer varistor (MLV) manufactured by AEM Inc. It is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This particular MLV is characterized by its small 0402 form factor, making it suitable for high-density circuit board applications where space is a premium. Its quick response time and low clamping voltage ensure effective protection against voltage surges.

Applications:

  • Protection of I/O ports in portable electronic devices such as smartphones, tablets, and wearables.
  • ESD protection for data lines in communication equipment.
  • Voltage transient suppression in automotive electronics.
  • Protection of sensitive components in industrial control systems.
  • Use in medical devices to ensure reliable operation in the presence of electrical disturbances.

Features:

  • Small 0402 package size: Enables high-density mounting on PCBs.
  • Multilayer construction: Provides excellent energy absorption capability.
  • Fast response time: Quickly clamps transient voltages to protect downstream components.
  • Low clamping voltage: Minimizes stress on protected components.
  • RoHS compliant: Environmentally friendly construction.

Benefits:

  • Enhanced ESD protection: Prevents damage to sensitive electronic circuits from electrostatic discharge.
  • Improved system reliability: Reduces the risk of component failure due to voltage transients.
  • Space-saving design: Allows for integration into compact electronic devices.
  • Cost-effective solution: Provides reliable protection at a competitive price.
  • Compliance with industry standards: Meets RoHS requirements for environmental safety.

Technical Specifications: This varistor is designed for surface mount applications. The “012V” in the part number indicates the working voltage. The “0010N” might relate to tolerance. Refer to the AEM Inc. datasheet for complete electrical characteristics, including breakdown voltage, clamping voltage, capacitance, and peak pulse current ratings.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
NDK
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Sunlord
Need more? Email Us
Meled
Lowest to $0.1172
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Meled
Lowest to $0.1113
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess