EN
  • EN
  • DE

UT54LVDS032LV

Part No UT54LVDS032LV
Manufacturer Aeroflex Metelics, Division of MACOM
Catalog Electronic Wholesale
Description Low Voltage Quad Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Aeroflex Metelics, Division of MACOM
Win Source Part Number 1278557-UT54LVDS032LV
Manufacturer Homepage www.aeroflex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT54LVDS032LV CAD Model

Description

The UT54LVDS032LV is a quad LVDS (Low Voltage Differential Signaling) driver designed for high-speed data transmission over balanced cables. It is specifically designed for harsh environments, including space applications. This device offers robust performance, low power consumption, and high reliability.

Applications:

  • Space-borne communication systems: Used in satellite and spacecraft applications.
  • High-speed data acquisition systems: Implemented in test and measurement equipment.
  • Military and aerospace applications: Employed in radar and avionics systems.
  • High-resolution displays: Integrated in video displays and imaging systems.

Features:

  • Quad LVDS drivers: Enables simultaneous transmission of four data channels.
  • Low voltage differential signaling: Reduces noise and electromagnetic interference.
  • High data rates: Supports data transmission up to hundreds of Mbps.
  • Radiation hardened: Ensures stable operation in radiation environments.
  • Low power consumption: Minimizes power dissipation in sensitive applications.

Benefits:

  • Improved data transmission reliability: LVDS reduces noise and improves signal integrity.
  • Enhanced system performance: High data rates support demanding applications.
  • Robust operation in harsh environments: Radiation hardening ensures stable performance in space.
  • Reduced power consumption: Minimizes power dissipation and extends battery life.
  • Simplified system design: LVDS simplifies interfacing with other high-speed devices.

Additional Details:

The UT54LVDS032LV operates on a supply voltage of 3.3V. It is available in a hermetically sealed package. The device is designed to meet stringent military and aerospace standards. The specific data rate and other performance characteristics vary depending on the operating conditions. Detailed specifications can be found in the Aeroflex Metelics datasheet.

You May Also Be Interested in

Atmel
Lowest to $8.5447
Qualcomm
Need more? Email Us
Panasonic
Lowest to $26.8133
Maxim Integrated
Need more? Email Us
Texas Instruments
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
STMicroelectronics
Lowest to $20.1698
Renesas Electronics America
Need more? Email Us
Linear Technology
Lowest to $9.1303

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess