EN
  • EN
  • DE

1000EH-TR

Part No 1000EH-TR
Manufacturer Agere Systems
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034074-1000EH-TR
Categories OEM Parts(0-9)
Manufacturer Agere Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1000EH-TR CAD Model

Description

The Agere Systems 1034074-1000EH-TR is an electronic component that belongs to the OEM Parts(0-9) category.

  • Alternative Part: (cross-reference)
  • Popularity: low level of popularity in the market
  • Risk: low risk of fake products in the open market, which is around 32 percent
  • Supply and Demand: shortage, which means it is not easily available in the market

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us
TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess