EN
  • EN
  • DE

ACSL-6420

Part No ACSL-6420
Manufacturer Agilent(Hewlett-Packard)
Catalog Hard To Find
Description Multi-Channel and Bi-Directional, 15 MBd Digital Logic Gate Optocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1135539-ACSL-6420
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACSL-6420 CAD Model

Description

The ACSL-6420 is a high common mode transient immunity single channel optocoupler manufactured by Agilent (now Broadcom). It is designed for isolating sensitive electronic circuits from high voltage or noisy environments. This optocoupler is commonly used in industrial automation, power supplies, and motor control applications to provide galvanic isolation and protect control circuitry.

Applications:

  • Industrial Automation: Used to isolate control signals in industrial automation equipment, protecting sensitive electronics from high-voltage transients.
  • Power Supplies: Employed in power supplies to provide galvanic isolation between the primary and secondary sides, ensuring safety and preventing ground loops.
  • Motor Control: Utilized in motor control circuits to isolate the control circuitry from the high-voltage motor drive signals.
  • Data Communication: Found in data communication systems to isolate data lines, preventing noise and interference.

Features:

  • Single Channel Optocoupler: Provides a single channel of optical isolation.
  • High Common Mode Transient Immunity (CMTI): Offers excellent immunity to noise and transients, ensuring reliable data transmission.
  • Galvanic Isolation: Provides electrical isolation between the input and output circuits, preventing ground loops and protecting sensitive components.
  • High Speed: Supports high-speed data transmission rates.

Benefits:

  • Enhanced System Reliability: Protects sensitive electronic circuits from high-voltage transients and noise, increasing overall system reliability.
  • Improved Safety: Provides galvanic isolation, ensuring safety for both users and equipment.
  • Reduced Noise and Interference: Minimizes the effects of noise and interference, improving data transmission quality.
  • Simplified System Design: Facilitates system design by providing a simple and effective means of isolation.

Additional Details:

The ACSL-6420 is typically available in a surface mount package, making it easy to integrate into modern electronic designs. Key parameters such as isolation voltage, current transfer ratio (CTR), and switching speed should be carefully considered during circuit design to ensure optimal performance. Proper PCB layout techniques are essential to maintain high CMTI performance. Its robust design and high isolation capabilities make it a versatile choice for various industrial and commercial applications.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $18.2138
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $89.5105
Infineon Technologies
Lowest to $9.7932
ON Semiconductor
Lowest to $7.9822
Vishay
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3148 $58.2036
17+ $6.8226 $115.9842
27+ $6.6101 $178.4727
37+ $6.3964 $236.6668
47+ $6.1839 $290.6433
63+ $5.5440 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess