EN
  • EN
  • DE

AT-41486

Part No AT-41486
Manufacturer Agilent(Hewlett-Packard)
Catalog END - OF - LIFE
Description Up to 6 GHz Low Noise Silicon Bipolar Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1148428-AT-41486
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT-41486 CAD Model

Description

The AT-41486 is a high-performance, silicon bipolar transistor designed for low-noise amplifier (LNA) applications up to several GHz. Originally manufactured by Hewlett-Packard (now Agilent Technologies and later Avago Technologies, now Broadcom), it's optimized for applications where low noise figure and high gain are critical. The device is commonly used in wireless communication systems, GPS receivers, and other RF front-end designs.

Applications:

  • Low Noise Amplifiers (LNAs) for wireless communication systems.
  • GPS receivers.
  • RF front-end amplifiers.
  • Oscillators.
  • Mixers.

Features:

  • Low Noise Figure (typically 1.3 dB at 2 GHz).
  • High Gain (typically 15 dB at 2 GHz).
  • High Transition Frequency (fT = 9 GHz).
  • Surface Mount Package (SOT-343).
  • Gold Metallization for high reliability.

Benefits:

  • Improved receiver sensitivity due to low noise figure.
  • Increased signal strength due to high gain.
  • Extended operating frequency range.
  • Compact design for space-constrained applications.
  • High reliability ensures long-term performance.

Additional Details:

The AT-41486 is typically supplied in a small surface-mount package (SOT-343 or similar). Its key electrical parameters include a collector-emitter breakdown voltage (VCEO) of 12V, a collector current (IC) of 30 mA, and a power dissipation (PD) of 150 mW. The device's performance is highly dependent on the biasing conditions and the matching network used. Proper impedance matching is essential to achieve the optimal noise figure and gain. Designers should consult the datasheet for detailed S-parameters and noise parameters at various frequencies. The AT-41486 has been used extensively in a wide range of RF and microwave applications and offers a good balance of performance, cost, and reliability. It's important to note that the manufacturer of this component has changed over time, but the core functionality and performance characteristics have generally remained consistent. The device requires careful handling during assembly to avoid damage from electrostatic discharge (ESD).

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7348 $60.7180
85+ $1.4230 $120.9550
130+ $1.3791 $179.2830
175+ $1.3340 $233.4500
225+ $1.2901 $290.2725
300+ $1.1562 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,370 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess