EN
  • EN
  • DE

HCPL0537

Part No HCPL0537
Manufacturer Agilent(Hewlett-Packard)
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061915-HCPL0537
Categories OEM Parts(F-I)
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCPL0537 CAD Model

Description

The HCPL-0537 is a single-channel, high-speed optocoupler from Agilent Technologies (now Broadcom). It is designed for high-voltage isolation and high-speed digital interfacing in industrial and communication applications. The device consists of an AlGaAs LED optically coupled to a high-gain integrated photodetector. This configuration provides excellent performance characteristics, including high common-mode transient immunity and high isolation voltage.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs) for isolating input/output modules.
  • Power Inverters: Provides isolation between control circuitry and high-voltage power stages.
  • Motor Control: Isolates motor drive circuits from control signals.
  • Data Communication: Used in data transmission systems to isolate equipment from ground loops.
  • Switching Power Supplies: Provides feedback isolation in power supply circuits.

Features

  • High Speed: Offers data rates up to 10 Mbps, ensuring fast signal transmission.
  • High Common-Mode Transient Immunity (CMTI): Provides excellent noise immunity, preventing false triggering.
  • High Isolation Voltage: Offers a high isolation voltage to protect sensitive circuitry from high-voltage transients.
  • Wide Operating Temperature Range: Operates over a broad temperature range suitable for industrial environments.
  • TTL/CMOS Compatibility: Compatible with both TTL and CMOS logic levels for easy interfacing.
  • Safety Approval: Typically certified by regulatory agencies for safety standards.

Benefits

  • Enhanced System Reliability: High isolation voltage protects against high-voltage transients, improving system reliability.
  • Improved Noise Immunity: High CMTI minimizes the effects of electrical noise, ensuring accurate signal transmission.
  • Faster Data Transfer: High-speed operation enables rapid data communication in high-performance systems.
  • Simplified System Design: TTL/CMOS compatibility simplifies interfacing with a wide range of digital devices.
  • Compliance with Safety Standards: Safety certifications ensure compliance with regulatory requirements.

Additional Details

The HCPL-0537 is typically available in an 8-pin DIP or SOIC package. It requires a power supply voltage of 4.5V to 5.5V. The forward current of the input LED is typically around 8mA to 16mA. Detailed electrical characteristics and performance specifications can be found in the official datasheet provided by Broadcom (formerly Agilent). The device also features an enable input that can be used to disable the output, allowing for control over the signal transmission path.

You May Also Be Interested in

Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess