EN
  • EN
  • DE
  • IT

HCPL4100

Part No HCPL4100
Manufacturer Agilent(Hewlett-Packard)
Description Optically Coupled 20 mA Current Loop Transmitter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1179112-HCPL4100
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCPL4100 CAD Model

Description

The HCPL-4100 is a high-linearity analog optocoupler manufactured by Agilent (Hewlett-Packard). It is designed for high-accuracy isolation of analog signals, making it suitable for applications requiring precise signal transfer across an isolation barrier.

Applications

  • Voltage and current sensing in power supplies: Isolates the control circuitry from the high-voltage power stage.
  • Industrial process control: Provides isolation between sensors and control systems in noisy industrial environments.
  • Medical equipment: Used in patient monitoring and diagnostic equipment for safety isolation.
  • Data acquisition systems: Isolates analog inputs in data acquisition systems to prevent ground loops and noise.
  • Motor control: Provides feedback isolation in motor drive circuits.

Features

  • High linearity: Ensures accurate transfer of analog signals with minimal distortion.
  • High isolation voltage: Provides robust electrical isolation between input and output circuits.
  • Wide bandwidth: Supports a broad range of signal frequencies.
  • Low input current: Reduces power consumption and minimizes loading on the input signal source.
  • Compact package: Allows for easy integration into circuit designs.

Benefits

  • Accurate signal isolation: Maintains signal integrity by preventing ground loops and noise from affecting the signal.
  • Enhanced safety: Provides electrical isolation for user and equipment safety.
  • Improved system performance: Reduces noise and distortion in analog signal paths.
  • Reduced component count: Integrated optocoupler simplifies circuit design compared to discrete isolation techniques.
  • Increased system reliability: Robust isolation barrier enhances system reliability in harsh environments.

Additional Details

The HCPL-4100 consists of an LED and a photodiode detector, galvanically isolated from each other. The analog signal is converted to light intensity by the LED, transmitted across the isolation barrier, and converted back to an analog signal by the photodiode. Key specifications include isolation voltage, linearity, bandwidth, and current transfer ratio (CTR). Proper biasing and external circuitry are essential to achieve optimal performance. The device's linearity is typically specified as a percentage deviation from ideal linearity over a given input current range. Care should be taken to operate the device within its specified operating temperature range to ensure consistent performance. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.4952 $67.4568
22+ $6.1498 $135.2956
33+ $5.9583 $196.6239
45+ $5.7655 $259.4475
59+ $5.5728 $328.7952
78+ $4.9972 $389.7816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess