EN
  • EN
  • DE

HEDS-9710

Part No HEDS-9710
Manufacturer Agilent(Hewlett-Packard)
Description 200 lpi Analog Output Small Optical Encoder Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1179770-HEDS-9710
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEDS-9710 CAD Model

Description

The Agilent HEDS-9710 is a two-channel incremental encoder module. This module, when used with an appropriate code wheel or strip, provides digital output signals that indicate both position and direction. It's commonly used in various motion control and sensing applications.

Applications

  • Printers and scanners: For precise positioning of print heads and scanning mechanisms.
  • Plotters: Used in pen and media positioning systems.
  • Optical storage devices: Employed in read/write head positioning.
  • Industrial machinery: Provides feedback in servo motors and automated systems.
  • Robotics: Used in joint articulation and position control.
  • Medical equipment: Precise positioning in medical scanning and diagnostic tools.

Features

  • Two-channel quadrature output: Provides signals in quadrature, enabling determination of direction and position.
  • TTL compatible: Directly interfaces with TTL logic circuits.
  • High resolution: Offers resolutions up to 500 CPR (Counts Per Revolution), depending on the code wheel or strip used.
  • Small size: Compact design allows for easy integration into various systems.
  • Easy to mount: Simple mounting configuration for quick installation.
  • Wide operating temperature range: Suitable for use in diverse environmental conditions.

Benefits

  • Precise motion control: Enables accurate and reliable positioning in various applications.
  • Improved system performance: Enhances the speed and accuracy of motion control systems.
  • Reduced system complexity: Simplifies the design and implementation of motion control systems.
  • Increased system reliability: Provides robust and dependable performance in demanding environments.
  • Cost-effective solution: Offers a competitive price-performance ratio.

Additional Details

The HEDS-9710 encoder module requires a code wheel or strip with a matching line density to achieve the desired resolution. The output signals are typically processed by a quadrature decoder to determine the direction and magnitude of the motion. The module operates on a 5V power supply. The quadrature outputs are channel A and channel B, which are 90 degrees out of phase. The resolution, or counts per revolution (CPR), of the system is determined by the number of lines on the code wheel. The code wheel gap should be adjusted for optimal signal strength.

This module is a versatile and reliable solution for a wide range of motion control and sensing applications. Its ease of use and robust performance make it a popular choice for engineers and designers.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.8752 $79.8752
2+ $77.3792 $154.7584
3+ $74.8821 $224.6463
4+ $72.3862 $289.5448
6+ $64.8983 $389.3898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess