EN
  • EN
  • DE

HPFC-5700C

Part No HPFC-5700C
Manufacturer Agilent(Hewlett-Packard)
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063391-HPFC-5700C
Categories OEM Parts(F-I)
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HPFC-5700C CAD Model

Description

The HPFC-5700C is a fiber optic transceiver module manufactured by Agilent Technologies (formerly Hewlett-Packard). It is designed for high-speed data communication over fiber optic cables. This transceiver module is typically used in networking equipment, data centers, and telecommunications infrastructure to provide reliable and high-bandwidth connectivity.

Applications:

  • Gigabit Ethernet: Providing fiber optic connectivity for Gigabit Ethernet networks.
  • Fibre Channel: Supporting Fibre Channel storage area networks (SANs).
  • Telecommunications: Used in optical transport networks (OTNs) and other telecommunications equipment.
  • Data Centers: Interconnecting servers and storage devices in data centers.
  • High-Performance Computing: Providing high-bandwidth connectivity for high-performance computing clusters.

Features:

  • Small Form-Factor Pluggable (SFP): Complies with the SFP standard, allowing for easy installation and replacement.
  • Multi-Mode Fiber (MMF): Designed for use with multi-mode fiber optic cables.
  • 850 nm Wavelength: Operates at a wavelength of 850 nm.
  • Data Rate: Supports data rates up to a specified maximum (consult datasheet for specific rate).
  • Digital Diagnostic Monitoring (DDM): Provides real-time monitoring of transceiver parameters, such as optical power and temperature.
  • Hot-Pluggable: Can be inserted or removed from the system while it is powered on.

Benefits:

  • High Bandwidth: Provides high-speed data communication over fiber optic cables.
  • Long Distance: Enables data transmission over longer distances compared to copper cables.
  • Electromagnetic Interference (EMI) Immunity: Fiber optic cables are immune to EMI, ensuring reliable data transmission in noisy environments.
  • Small Size: SFP form factor allows for high port density in networking equipment.
  • Easy Installation: Hot-pluggable design simplifies installation and replacement.

Additional Details:

The HPFC-5700C typically uses a LC connector for connecting to the fiber optic cable. The DDM feature allows for monitoring of critical parameters, such as transmit and receive optical power, transceiver temperature, and supply voltage. This information can be used for troubleshooting and performance monitoring. Refer to the Agilent Technologies datasheet for detailed specifications, including optical power budget, link distance, and operating temperature range.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
National Semiconductor (TI)
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess