EN
  • EN
  • DE

HSDL-1001#004

Part No HSDL-1001#004
Manufacturer Agilent(Hewlett-Packard)
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1194586-HSDL-1001#004
Categories Custom Parts
Manufacturer Agilent(Hewlett-Packard)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HSDL-1001#004 CAD Model

Description

The HSDL-1001#004 is an infrared (IR) emitter diode manufactured by Agilent (Hewlett-Packard). This device emits infrared light at a specific wavelength, typically used for remote control applications, light barriers, and other sensing systems. The '#004' suffix likely indicates a specific binning or specification variant for a particular application. Agilent is known for producing high-quality optoelectronic components, and this IR emitter is designed for reliable and efficient operation.

Applications

  • Remote control systems: Transmitting control signals in TVs, DVD players, and other electronic devices.
  • Light barriers: Detecting objects passing through a beam of infrared light.
  • Optical encoders: Providing feedback on position and speed in motion control systems.
  • Proximity sensors: Detecting the presence of objects without physical contact.
  • Infrared data communication: Transmitting data wirelessly over short distances.

Features

  • Infrared emission: Emits infrared light at a specific wavelength.
  • High radiant intensity: Provides strong infrared output.
  • Narrow viewing angle: Focuses the infrared beam for targeted transmission.
  • Fast switching speed: Enables high-speed data transmission.
  • Compact package: Allows for easy integration into electronic circuits.

Benefits

  • Reliable signal transmission: Ensures consistent and accurate signal transmission.
  • Long operating life: Provides long-term reliability in various applications.
  • Efficient energy usage: Minimizes power consumption.
  • Versatile application: Can be used in a wide range of sensing and communication systems.
  • Simplified circuit design: Streamlines circuit design and integration.

The HSDL-1001#004 IR emitter is typically available in a small, surface-mount or through-hole package. Key specifications include its peak wavelength, radiant intensity, forward voltage, and viewing angle. Proper biasing and current limiting are essential for optimal performance and to prevent damage to the device. The ' #004' denotation typically signifies a very specific set of parameters, so referencing the exact datasheet for this part number is crucial for detailed design work. It is a robust and reliable component commonly deployed where cost-effective and dependable IR emission is needed.

You May Also Be Interested in

EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Renesas Electronics America
Lowest to $0.9794
Hitachi, Ltd
Contact for details
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Hitachi, Ltd
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess