EN
  • EN
  • DE

HSMP-3895-TR1

Part No HSMP-3895-TR1
Manufacturer Agilent(Hewlett-Packard)
Catalog RF Diodes
Description Surface Mount PIN Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1181896-HSMP-3895-TR1
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HSMP-3895-TR1 CAD Model

Description

The HSMP-3895-TR1 is a surface mount PIN diode manufactured by Agilent (Hewlett-Packard), now Keysight Technologies. It is designed for switching and attenuating RF signals at microwave frequencies.

Applications:

  • RF Switches: Switching RF signals in communication systems.
  • Attenuators: Controlling the amplitude of RF signals.
  • Phase Shifters: Adjusting the phase of RF signals.
  • Receiver Protection: Protecting sensitive receiver components from high power signals.
  • Radar Systems: Used in radar transceivers for signal control.

Features:

  • PIN Diode: Provides fast switching speeds and low insertion loss.
  • Surface Mount Package: Compact design suitable for automated assembly.
  • Low Capacitance: Minimizes signal distortion at high frequencies.
  • High Isolation: Prevents unwanted signal leakage.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits:

  • High-Frequency Performance: Operates effectively at microwave frequencies.
  • Fast Switching: Enables rapid switching of RF signals.
  • Compact Design: Saves space on the circuit board.
  • Easy Assembly: Suitable for automated assembly processes.
  • Reliable Operation: Designed for stable and consistent performance.

Additional Details:

The HSMP-3895-TR1 typically has a forward voltage of around 0.9V at 10mA. The capacitance is very low, typically around 0.3 pF. It has a high isolation performance, typically greater than 20 dB. The operating temperature range is usually from -65°C to +150°C. It comes in a small SOT-23 surface mount package. It's used in applications where accurate control of RF signals is crucial. The PIN diode's characteristics make it ideal for use in RF switches, attenuators, and phase shifters. Its low insertion loss and high isolation ensure minimal signal degradation and unwanted signal leakage. The HSMP-3895-TR1 ensures reliable and consistent performance in demanding high-frequency applications.

You May Also Be Interested in

M/A-Com Technology Solutions
DIODE PIN MRI MELF
Lowest to $22.6422
M/A-Com Technology Solutions
Lowest to $0.4451
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $1.6817
M/A-Com Technology Solutions
Lowest to $1.0199
M/A-Com Technology Solutions
DIODE PIN SMT CERAMIC
Lowest to $17.1090
M/A-Com Technology Solutions
Need more? Email Us
Panasonic
DIODE PIN 60V 100MA SSS MINI-2P
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,108 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess