The HSMS-2805 is a surface mount Schottky diode designed for small signal detection and mixing applications from UHF through microwave frequencies. Manufactured by Agilent (Hewlett-Packard), this diode offers excellent performance in a compact SOT-23 package, making it suitable for space-constrained designs.
Applications
- RF Detection
- RF Mixing
- RF Switching
- AM/FM Detectors
- Microwave Applications
Features
- Low Forward Voltage
- Low Total Capacitance
- High Sensitivity
- Surface Mount SOT-23 Package
- Excellent Temperature Stability
Benefits
- Improved signal detection and mixing performance in RF and microwave circuits.
- Reduced power consumption due to low forward voltage.
- Minimized insertion loss and improved signal transmission.
- Simplified board assembly with surface mount package.
- Reliable operation over a wide temperature range.
The HSMS-2805’s low forward voltage and low total capacitance contribute to its high sensitivity, allowing it to detect even weak signals. The SOT-23 package provides a small footprint, making it ideal for use in densely populated circuit boards. This diode is constructed using Agilent's reliable semiconductor manufacturing processes to ensure consistent performance and long-term reliability.
Key Specifications:
- Breakdown Voltage (VR): 15V
- Forward Voltage (VF): 0.34V @ 1 mA
- Total Capacitance (CT): 0.7 pF
- Package Type: SOT-23