EN
  • EN
  • DE

HSMS-2818-TR1

Part No HSMS-2818-TR1
Manufacturer Agilent(Hewlett-Packard)
Catalog RF Diodes
Description Surface Mount RF Schottky Barrier Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1181936-HSMS-2818-TR1
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HSMS-2818-TR1 CAD Model

Description

The HSMS-2818-TR1 is a surface mount Schottky diode manufactured by Agilent (Hewlett-Packard), now Broadcom. It is designed for a variety of applications, including RF detection, mixing, and switching in communication and radar systems. This diode is characterized by its low forward voltage, fast switching speed, and small size, making it suitable for high-frequency applications.

Applications:

  • RF detectors: Used for detecting RF signals in communication and radar systems.
  • Mixers: Employed in mixer circuits for frequency conversion.
  • Switches: Utilized as switching elements in high-frequency switching circuits.
  • Sampling circuits: Integrated into sampling circuits for high-speed signal acquisition.
  • Voltage doublers: Applied in voltage doubler circuits for generating higher voltage levels.

Features:

  • Schottky diode: Designed for low forward voltage and fast switching speed.
  • Surface mount package: Designed for surface mount technology (SMT) assembly.
  • Low forward voltage: Reduces power losses and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Small size: Compact size for space-constrained applications.

Benefits:

  • Improved efficiency: Low forward voltage minimizes power losses in detection and mixing applications.
  • Enhanced system performance: Fast switching speed allows for high-frequency operation and precise signal processing.
  • Reduced component size: Small size allows for integration into compact devices.
  • Simplified assembly: Surface mount package simplifies assembly and reduces board space.
  • Reliable operation: Designed for reliable performance in demanding RF applications.

Additional Details:

The HSMS-2818-TR1 has a typical forward voltage of around 0.34V at a forward current of 1 mA. The maximum forward current is typically around 50 mA. The junction capacitance is typically around 1 pF. It comes in a small SOT-23 package. The operating temperature range is typically -65°C to +150°C. This Schottky diode is well-suited for RF and microwave applications where low forward voltage and fast switching speed are critical requirements.

You May Also Be Interested in

Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862
M/A-Com Technology Solutions
Lowest to $1.2513
Panasonic
DIODE PIN 60V 100MA SSS MINI-2P
Need more? Email Us
Panasonic
DIODE PIN 60V 100MA SS MINI-2P
Lowest to $0.2391
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
DIODE PIN CERAMIC SI
Lowest to $26.4642
M/A-Com Technology Solutions
DIODE PIN SMQ CERAMIC SI
Lowest to $5.8209
M/A-Com Technology Solutions
Lowest to $12.5133
M/A-Com Technology Solutions
Lowest to $0.6759

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9285 $55.7140
9+ $11.4286 $102.8574
14+ $11.0714 $154.9996
19+ $10.7143 $203.5717
25+ $10.3571 $258.9275
33+ $9.2857 $306.4281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess