EN
  • EN
  • DE

HSMS-2850

Part No HSMS-2850
Manufacturer Agilent(Hewlett-Packard)
Description Surface Mount Zero Bias Schottky Detector Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1181967-HSMS-2850
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HSMS-2850 CAD Model

Description

The HSMS-2850 is a surface mount Schottky diode manufactured by Agilent (Hewlett-Packard), now Broadcom. It's designed for high-frequency applications, offering low forward voltage and fast switching speeds.

Applications:

  • RF Detectors: Used as detectors in RF circuits for signal detection and power measurement.
  • Mixers: Employed in mixers for frequency conversion in communication systems.
  • Sampling Circuits: Used in sampling circuits for high-speed data acquisition.
  • Level Control Circuits: Used to control signal levels in receiver front ends.
  • Wireless Communication Systems: Incorporated in wireless communication systems for signal processing and control.
  • Radar Systems: Used in radar systems for signal detection and frequency mixing.

Features:

  • Low Forward Voltage: Offers a low forward voltage drop, minimizing power dissipation.
  • Fast Switching Speed: Provides fast switching speeds, enabling high-frequency operation.
  • Surface Mount Package: Comes in a small surface mount package, saving board space.
  • Low Capacitance: Exhibits low capacitance, improving high-frequency performance.
  • High Sensitivity: Offers high sensitivity for detecting weak signals.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Improved RF Performance: Enables high-performance RF circuits with low losses and fast switching speeds.
  • Reduced Power Consumption: Low forward voltage reduces power dissipation, improving energy efficiency.
  • Space Saving: Small surface mount package saves valuable board space.
  • High Reliability: Provides reliable operation in high-frequency applications.
  • Accurate Signal Detection: High sensitivity allows for accurate detection of weak signals.

Technical Specifications (Typical):

  • Forward Voltage: 0.34V at 1 mA
  • Reverse Voltage: 15V
  • Junction Capacitance: 0.7 pF
  • Operating Temperature: -65°C to +150°C
  • Package: SOD-323

The HSMS-2850 is a high-performance Schottky diode ideal for RF and microwave applications requiring low forward voltage, fast switching speeds, and high sensitivity. The small surface mount package and RoHS compliance make it suitable for modern electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,537 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess