EN
  • EN
  • DE

MGA-85563-TR1

Part No MGA-85563-TR1
Manufacturer Agilent(Hewlett-Packard)
Catalog RF Amplifiers
Description 3-volt, Low Noise Amplifier for 0.8- 6 GHz Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1221881-MGA-85563-TR1
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MGA-85563-TR1 CAD Model

Description

The MGA-85563-TR1 is a high-linearity, low-noise amplifier (LNA) manufactured by Agilent Technologies (now Keysight Technologies). This amplifier is designed for applications requiring high gain, low noise figure, and excellent linearity, particularly in wireless communication systems.

Applications

  • Cellular base stations
  • Wireless infrastructure
  • Satellite communication systems
  • WiFi and WiMAX applications
  • GPS receivers

Features

  • High gain (typically around 20 dB).
  • Low noise figure (typically less than 0.8 dB).
  • High linearity (high IP3 - Third-Order Intercept Point).
  • Internally matched for ease of use.
  • Small surface-mount package.
  • Single positive supply operation.

Benefits

  • Improved receiver sensitivity in wireless systems.
  • Extended communication range due to higher gain.
  • Reduced interference and distortion due to high linearity.
  • Simplified design and assembly with internally matched components.
  • Compact solution for space-constrained applications.
  • Reduced component count and cost.

Additional Details

The MGA-85563-TR1 typically operates in the frequency range of 0.4 to 6 GHz, making it suitable for a wide range of wireless communication standards. The amplifier is fabricated using a high-performance GaAs (Gallium Arsenide) process, which enables its superior noise and linearity performance. It requires minimal external components, simplifying the design and reducing the overall system cost. The device is typically supplied in tape and reel packaging (indicated by the "TR1" suffix) for automated assembly. Its high IP3 ensures that the amplifier can handle strong signals without generating significant distortion, which is crucial in congested wireless environments. The low noise figure ensures that weak signals are amplified without being overwhelmed by the amplifier's own noise, improving the overall system sensitivity. It's commonly used in the first stage of a receiver to maximize the signal-to-noise ratio.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9429 $58.8580
48+ $2.4146 $115.9008
75+ $2.3393 $175.4475
103+ $2.2638 $233.1714
132+ $2.1883 $288.8556
177+ $1.9619 $347.2563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess