AIC1642-30PX: Versatile Low Dropout Regulator
The AIC1642-30PX is an efficient low dropout (LDO) regulator designed to deliver stable voltage with minimal power consumption, making it ideal for battery-operated devices and energy-conscious applications.
- Output Voltage: 3.0V
- Dropout Voltage: 150mV typical at 100mA load
- Low Quiescent Current: 1uA typical
- Thermal Protection
- Short Circuit Protection
Applications:
- Portable Electronics
- Battery-Powered Systems
- Wearable Devices
Features and Benefits:
- Compact Size: Perfect for space-constrained designs
- Power Efficiency: Reduces heat generation and energy use
- Reliable Performance: Protection against thermal overload and short circuits