EN
  • EN
  • DE

AK4646ENP-L

Part No AK4646ENP-L
Manufacturer AKM Semiconductor Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988411-AK4646ENP-L
Categories OEM Parts(A-B)
Manufacturer AKM Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AK4646ENP-L CAD Model

Description

The AK4646ENP-L is a low power stereo audio codec with integrated Class D speaker amplifiers, manufactured by AKM Semiconductor Inc. It's designed for portable audio devices where space and power consumption are critical. This codec provides a complete audio solution, including analog-to-digital conversion (ADC), digital-to-analog conversion (DAC), and amplification for speakers.

Applications

  • Portable media players (PMPs)
  • Smartphones
  • Tablets
  • Portable gaming devices
  • USB audio devices

Features

  • Stereo ADC and DAC
  • Integrated Class D speaker amplifiers
  • Low power consumption
  • Headphone amplifier
  • Digital volume control
  • I2C control interface
  • Small package size

Benefits

  • Provides high-quality audio recording and playback
  • Drives speakers directly, reducing the need for external components
  • Extends battery life in portable devices due to efficient Class D amplifiers and low power design
  • Drives headphones directly
  • Allows for precise volume adjustment
  • Simplifies system integration with a digital control interface
  • Enables compact product designs

Additional Details

The AK4646ENP-L’s integrated Class D amplifiers offer high efficiency, converting more power into audio output and less into heat, resulting in longer battery life. The codec includes both ADC and DAC functions, allowing for both recording and playback of audio. The headphone amplifier enables direct connection of headphones. The I2C interface facilitates easy configuration and control of the codec’s various parameters. The small package size is ideal for space-constrained applications.

Specifically, the AK4646ENP-L incorporates advanced power management techniques to minimize power consumption in both active and standby modes. The Class D amplifiers feature built-in protection circuitry to prevent damage from overcurrent or short circuits. The I2C interface supports a wide range of clock speeds, allowing for flexible system design.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess