EN
  • EN
  • DE

AK5340A-VS

Part No AK5340A-VS
Manufacturer AKM Semiconductor Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1189782-AK5340A-VS
Categories Custom Parts
Manufacturer AKM Semiconductor Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK5340A-VS CAD Model

Description

The AK5340A-VS is a stereo analog-to-digital converter (ADC) manufactured by AKM Semiconductor Inc. This device is designed to convert analog audio signals into digital data for processing, storage, or transmission. It is commonly used in audio recording equipment, digital audio workstations (DAWs), and other applications requiring high-quality analog-to-digital conversion.

Applications

  • Audio Recording Equipment: Used in digital audio recorders, mixing consoles, and microphones.
  • Digital Audio Workstations (DAWs): Integrated into computer audio interfaces and sound cards.
  • Musical Instruments: Found in digital pianos, synthesizers, and other electronic musical instruments.
  • Home Entertainment Systems: Used in DVD recorders, set-top boxes, and other home entertainment equipment.
  • Automotive Audio Systems: Integrated into car audio systems for converting analog audio signals from microphones or other sources into digital data.

Features

  • Stereo ADC: Provides high-quality stereo analog-to-digital conversion.
  • 24-bit Resolution: Offers high dynamic range and low distortion.
  • Delta-Sigma Modulation: Uses delta-sigma modulation techniques to achieve high resolution and low noise.
  • Sampling Rates up to 96kHz: Supports various audio sampling rates, allowing for flexibility in different applications.
  • Low Power Consumption: Optimized for portable applications.
  • I2S Interface: Provides a standard digital audio interface for easy connection to microcontrollers and digital signal processors (DSPs).

Benefits

  • High-Quality Audio Conversion: Delivers clear and accurate audio reproduction.
  • Wide Dynamic Range: Captures a wide range of audio levels without distortion.
  • Low Noise and Distortion: Minimizes unwanted noise and distortion in the converted audio signal.
  • Flexible Sampling Rates: Supports various audio sampling rates, allowing for compatibility with different audio formats and applications.
  • Easy Integration: Standard digital audio interface simplifies integration into existing systems.

Additional Details

The AK5340A-VS ADC is typically available in a small surface mount package. Its key specifications include the signal-to-noise ratio (SNR), total harmonic distortion plus noise (THD+N), and dynamic range. These parameters are critical for evaluating the performance of the ADC. The device is designed to operate from a low voltage power supply. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Linear Technology
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Matsuo
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess