EN
  • EN
  • DE

A1102ELHLX-T

Part No A1102ELHLX-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems
Series -
Package Tape & Reel
Product Status Active
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 24.5mT Trip, 6mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 3.8V ~ 24V
Current - Supply (Max) 7.5mA
Current - Output (Max) 25mA
Output Type Open Drain
Features -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23W
Package / Case SOT-23W
Base Product Number A1102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356941-A1102ELHLX-T
Ultra Librarian 3D Model Ultra Librarian A1102ELHLX-T CAD Model

Description

The 1172109 from Allegro MicroSystems is a solid-state magnetic sensor switch.

  • Mounting Type: Surface Mount
  • Package / Case: SOT-23W
  • Operating Temperature: -40°C ~ 85°C
  • Function: Unipolar Switch
  • Sensing Range: 24.5mT Trip, 6mT Release
  • Technology: Hall Effect
  • Output Type: Open Drain
  • Voltage - Supply: 3.8V ~ 24V
  • Current - Supply (Max): 7.5mA
  • Status: Active
  • Packaging: Tape & Reel (TR)

You May Also Be Interested in

TT Electronics
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Lowest to $0.8150
TT Electronics
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Infineon Technologies
Board Mount Hall Effect / Magnetic Sensors POSITION SENS ATV
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess