EN
  • EN
  • DE

A1102LLHLT-T

Part No A1102LLHLT-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description Continuous-Time Switch Family | MAGNETIC SWITCH UNIPOLAR SOT23W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 24.5mT Trip, 6mT Release
Test Condition -40°C ~ 150°C
Supply Voltage (V) 3.8V ~ 24V
Maximum Supply Current 7.5mA
Current - Output (Maximum) 25mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package SOT-23W
Supplier Device Package SOT-23W
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1134387-A1102LLHLT-T
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A1102LLHLT-T CAD Model

Description

The A1102LLHLT-T is a unipolar switch from Allegro MicroSystems, LLC that operates on Hall Effect technology.

  • Output Type: Open Drain
  • Polarization: South Pole
  • Sensing Range (Trip): 24.5mT
  • Sensing Range (Release): 6mT
  • Operating Temperature: -40°C to 150°C
  • Package: SOT-23W
  • Maximum Output Current: 25mA
  • Maximum Supply Current: 7.5mA
  • Supply Voltage: 3.8V to 24V

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1512 $51.6288
57+ $1.7651 $100.6107
88+ $1.7100 $150.4800
121+ $1.6548 $200.2308
157+ $1.5997 $251.1529
210+ $1.4342 $301.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,595 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess