EN
  • EN
  • DE

A3979SLPT

Part No A3979SLPT
Manufacturer Allegro MicroSystems, LLC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816313-A3979SLPT
Ultra Librarian 3D Model Ultra Librarian A3979SLPT CAD Model

Description

The A3979SLPT is a microstepping motor driver from Allegro MicroSystems designed for controlling bipolar stepper motors. It incorporates advanced features for smooth and precise motor control, making it ideal for a variety of applications requiring accurate positioning and speed control.

Applications:

  • Stepper Motor Control
  • Printers
  • Scanners
  • Robotics
  • CNC Machines

Features:

  • Microstepping: Provides high resolution and smooth motion.
  • PWM Current Control: Ensures precise current regulation in the motor windings.
  • Built-in Translator: Simplifies control interface.
  • Mixed Decay Mode: Reduces audible motor noise.
  • Overcurrent Protection: Protects the driver and motor from damage.

Benefits:

  • Smooth and Precise Motion: Enables accurate positioning and speed control.
  • Reduced Motor Noise: Minimizes audible noise during operation.
  • Simplified Control: Easy to interface with microcontrollers.
  • Robust Protection: Ensures reliable operation in demanding environments.
  • High Efficiency: Minimizes power consumption and heat generation.

Additional Details:

The A3979SLPT requires external sensing resistors for current regulation. It provides multiple microstepping modes, allowing users to select the optimal resolution for their application. The built-in translator converts step and direction inputs into the appropriate drive signals for the motor windings.

Key specifications for the A3979SLPT include the supply voltage range, output current capability, and operating temperature range. Proper heatsinking may be required to ensure reliable operation at high current levels.

Allegro MicroSystems provides comprehensive datasheets and application notes for the A3979SLPT, including detailed information on circuit design, layout guidelines, and thermal management. These resources are essential for optimizing the performance and reliability of the device.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4821 $52.2315
35+ $2.8572 $100.0020
55+ $2.7679 $152.2345
75+ $2.6786 $200.8950
97+ $2.5893 $251.1621
130+ $2.3214 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,770 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess