EN
  • EN
  • DE

A4973SBT

Part No A4973SBT
Manufacturer Allegro MicroSystems, LLC
Catalog Interface - Specialized
Description Full-Bridge PWM Motor Driver 1.5A DIP16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Collector Emitter Voltage (VCEO) 50 V
Height 5.33 mm
Length 19.05 mm
Max Collector Current 1.5 A
Maximum Operating Temperature 85 °C
Max Output Current 10.5 mA
Max Supply Voltage 50 V
Min Operating Temperature -20 °C
Min Supply Voltage 5 V
Motor Type Brushed
Mount Through Hole
Number of Outputs 1
Number of Pins 16
Output Current 1.5 A
Output Voltage 50 V
Packaging Rail/Tube
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 70 kHz
Width 6.35 mm
Win Source Part Number 1029826-A4973SBT
Categories Interface - Specialized
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A4973SBT CAD Model

Description

The Allegro MicroSystems A4973SBT is a 16-pin, 1.5A output current, 50V output voltage, brushed motor driver.

  • Packaging: DIP
  • Switching Frequency: 70 kHz
  • Compliance: RoHS compliant
  • Maximum Operating Temperature: 85 °C
  • Status: shortage in supply and demand status
  • Ideal for: interface specialized applications
  • Mounting: SMD (SMT) and through-hole methods
  • Package Form: rail/tube
  • Height: 5.33 mm
  • Width: 6.35 mm
  • Length: 19.05 mm

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess