EN
  • EN
  • DE

ACS70331EESATR-2P5U3

Part No ACS70331EESATR-2P5U3
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description HIGH SENSITIVITY, 1 MHZ, GMR-BAS / Current Sensor 2.5A 1 Channel GMR Unidirectional 12-PowerWFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Allegro MicroSystems
Series ACS70331
Package Tape & Reel
For Measuring AC/DC
Sensor Type GMR
Current - Sensing 2.5A
Number of Channels 1
Output Voltage
Sensitivity 800mV/A
Frequency DC ~ 1MHz
Linearity ±0.2%
Accuracy ±2%
Voltage - Supply 3V ~ 4.5V
Response Time 535ns
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 85°C
Polarization Unidirectional
Mounting SMD (SMT)
Package / Case 12-PowerWFQFN
Supplier Device Package 12-QFN (3x3)
Base Product Number ACS703
Other Names 620-1890-1,620-1890-2,620-1890-6
Standard Package 1,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235505-ACS70331EESATR-2P5U3
Ultra Librarian 3D Model Ultra Librarian ACS70331EESATR-2P5U3 CAD Model

Description

The Allegro MicroSystems ACS70331EESATR-2P5U3 is a GMR type current sensor that can measure AC/DC.

  • Polarization: Unidirectional
  • Sensitivity: 800mV/A
  • Current Sensing: 2.5A
  • Linearity: ±0.2%
  • Accuracy: ±2%
  • Output: Voltage
  • Response Time: 535ns
  • Frequency: DC to 1MHz
  • Package: 12-QFN (3x3)
  • Mounting: SMD (SMT)
  • Standard Package: 1,500
  • Operating Temperature: -40°C to 85°C
  • REACH: REACH unaffected

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT 10A
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 37.5A AC/DC
Lowest to $3.3712
Tamura
SENSOR
Lowest to $9.1230
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 31A AC/DC
Lowest to $2.6671
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A DC
Lowest to $8.1320
Allegro MicroSystems, LLC
THERMALLY ENHANCED CURRENT SENSO
Lowest to $6.4048
LEM
Current Transducers
Lowest to $50.1428
Allegro MicroSystems, LLC
SENSOR CURRENT 10A
Lowest to $5.3158
Allegro MicroSystems, LLC
AUTOMOTIVE-GRADE, GALVANICALLY I
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6046 $50.4644
34+ $2.9576 $100.5584
53+ $2.8652 $151.8556
73+ $2.7728 $202.4144
94+ $2.6804 $251.9576
125+ $2.4031 $300.3875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess