EN
  • EN
  • DE

AH3144EUA

Part No AH3144EUA
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959947-AH3144EUA
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AH3144EUA CAD Model

Description

The AH3144EUA is a high-sensitivity, two-wire Hall-effect latching switch designed and manufactured by Allegro MicroSystems, LLC. This sensor is commonly used in applications requiring reliable and precise detection of magnetic fields, offering robust performance across a wide range of operating conditions.

Applications

  • Brushless DC (BLDC) motor commutation: Provides the necessary signals for controlling BLDC motors in various applications.
  • Speed sensing: Accurately detects the rotational speed of shafts and gears.
  • Position sensing: Determines the position of moving parts in industrial equipment and automotive systems.
  • Magnetic encoding: Reads magnetic strip encoding for security and access control systems.
  • Flow meters: Detects the rotation of impellers or turbines in flow measurement applications.

Features

  • Two-Wire Operation: Simplified wiring and reduced system cost.
  • High Sensitivity: Operates with low magnetic field strength, enhancing application flexibility.
  • Latching Output: Output state is latched, maintaining the last detected state until the opposite magnetic field is applied.
  • Wide Operating Voltage Range: Operates from 3.0 V to 24 V.
  • Reverse Battery Protection: Protects the device against damage from reverse battery connections.
  • Solid-State Reliability: Robust and durable design for long-term operation.
  • Small Size: Compact package allows for integration into space-constrained applications.

Benefits

  • Increased System Reliability: The latching function ensures that the sensor maintains its state even with fluctuations in the magnetic field.
  • Simplified Design: Two-wire operation reduces wiring complexity and cost.
  • Versatile Applications: Suitable for a wide range of industrial, automotive, and consumer applications.
  • Improved Performance: High sensitivity allows for accurate detection of magnetic fields even at low field strengths.
  • Enhanced Durability: Reverse battery protection and solid-state design ensure long-term reliability.

Additional Details

The AH3144EUA operates by detecting the presence of a magnetic field perpendicular to the Hall element. When the magnetic field strength exceeds the operate point (BOP), the output switches to a low state. The output remains in this state until the magnetic field strength falls below the release point (BRP), at which point the output switches to a high state. This latching behavior ensures stable and reliable operation in noisy environments.

The device is available in a small, surface-mount package, making it easy to integrate into various applications. It is also designed to withstand harsh environmental conditions, making it suitable for automotive and industrial applications. The AH3144EUA is a reliable and versatile solution for magnetic field sensing needs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Amic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Pericom
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess