EN
  • EN
  • DE

ATS673LSETN-HT-T

Part No ATS673LSETN-HT-T
Manufacturer Allegro MicroSystems, LLC
Catalog END - OF - LIFE
Description Self-Calibrating TPOS Gear Tooth Sensor Optimized for Automotive Cam Sensing Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1149536-ATS673LSETN-HT-T
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATS673LSETN-HT-T CAD Model

Description

The ATS673LSETN-HT-T is a gear tooth sensor IC manufactured by Allegro MicroSystems, LLC. It's designed for high-temperature automotive applications, providing accurate speed and direction information for rotating components such as transmissions, camshafts, and crankshafts. This sensor utilizes a Hall-effect element to detect the presence or absence of ferrous targets (gear teeth), outputting a digital signal that can be interpreted by a microcontroller or other electronic control unit (ECU).

Applications

  • Automotive transmission speed sensing.
  • Automotive camshaft and crankshaft position sensing.
  • Anti-lock braking systems (ABS).
  • Industrial speed sensing applications.
  • High-temperature environments requiring precise rotational speed and direction information.

Features

  • Hall-effect sensing technology.
  • Digital output signal.
  • High-temperature operation (typically up to 150°C or higher).
  • Direction detection capability.
  • Robust electromagnetic compatibility (EMC) performance.

Benefits

  • Accurate and reliable speed and direction sensing.
  • Improved engine and transmission control.
  • Enhanced vehicle safety systems.
  • Durable performance in harsh automotive environments.

Additional Details

The ATS673LSETN-HT-T typically comes in a small surface-mount package suitable for automated assembly. The 'HT' in the part number indicates its high-temperature capability. The device requires a pull-up resistor on the output signal. The sensor's performance is influenced by the air gap between the sensor and the target gear, as well as the gear tooth geometry. The datasheet provides detailed information on these parameters, along with electrical characteristics, timing diagrams, and application notes. Proper filtering and signal conditioning may be required to optimize the signal quality. The Allegro website provides comprehensive application notes and design resources to assist with integration of the ATS673LSETN-HT-T into automotive and industrial systems.

You May Also Be Interested in

Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,167 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess