EN
  • EN
  • DE

PLBKD103LX

Part No PLBKD103LX
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 277360-PLBKD103LX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLBKD103LX CAD Model

Description

The PLBKD103LX is a current sensor IC manufactured by Allegro MicroSystems, LLC. It's designed for precise AC or DC current sensing in various applications. This sensor integrates a galvanic isolation technique, enabling accurate current measurement without direct electrical contact with the current conductor. It is often used in applications where safety and high voltage isolation are critical.

Applications

  • Motor Control: Used for monitoring motor current in industrial drives, electric vehicles, and robotics.
  • Inverters: Employed in solar inverters, uninterruptible power supplies (UPS), and other power conversion systems.
  • Power Supplies: Used in server power supplies, telecom power supplies, and industrial power supplies for current monitoring and control.
  • Overcurrent Protection: Implemented in circuit breakers, overload relays, and other protection circuits.
  • Battery Management Systems (BMS): Used for monitoring battery charge and discharge current in electric vehicles, power tools, and portable devices.

Features

  • Galvanic Isolation: Provides high voltage isolation between the current conductor and the sensor output, enhancing safety.
  • Low Insertion Loss: Minimizes power dissipation and voltage drop in the current path.
  • Precise Current Sensing: Offers accurate current measurement over a wide range of currents and temperatures.
  • Analog Output: Provides an analog output voltage proportional to the sensed current.
  • Fast Response Time: Enables rapid detection of overcurrent conditions.
  • Small Footprint: Available in a compact package for easy integration into circuit boards.

Benefits

  • Enhanced System Safety: Galvanic isolation protects sensitive electronics from high voltage transients and ground loops.
  • Improved Efficiency: Low insertion loss minimizes power dissipation, increasing overall system efficiency.
  • Accurate Current Measurement: Precise current sensing enables accurate control and monitoring of power systems.
  • Fast Overcurrent Protection: Rapid detection of overcurrent conditions protects equipment from damage.
  • Simplified Design: Integrated design simplifies circuit design and reduces component count.
  • Reliable Performance: Robust design ensures reliable performance in harsh environments.

Additional Details

The PLBKD103LX typically comes in a SOIC or similar surface-mount package. The output voltage is usually proportional to the sensed current, and the sensitivity is specified in mV/A. Consult the Allegro MicroSystems datasheet for detailed specifications, including current range, accuracy, operating temperature range, and isolation voltage. External components such as filters and amplifiers may be needed to optimize performance for specific applications.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.1571
NIKO-SEM
Lowest to $1.1435
Pulse
Lowest to $19.0136
NIKO-SEM
Lowest to $0.1513
NIKO-SEM
Lowest to $0.2599
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess