EN
  • EN
  • DE

ADP3338AKCZ3R7

Part No ADP3338AKCZ3R7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043695-ADP3338AKCZ3R7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3338AKCZ3R7 CAD Model

Description

The ADP3338AKCZ3R7 is a high-accuracy, low-dropout (LDO) regulator from Analog Devices (ADI). It is designed to provide a stable and efficient voltage supply for a wide range of applications. This LDO regulator is characterized by its ability to maintain a consistent output voltage even when the input voltage fluctuates or the load current changes. Its low dropout voltage allows it to operate efficiently with a small difference between the input and output voltages, extending battery life in portable devices and improving overall system efficiency.

Applications:

  • Portable Devices: Powering microcontrollers, memory, and other components in smartphones, tablets, and wearable devices.
  • Battery-Powered Equipment: Regulating voltage for sensors, communication modules, and processing units in battery-operated systems.
  • Post Regulation for Switching Supplies: Improving the output ripple and noise performance of switching regulators in various electronic systems.
  • Industrial Control Systems: Providing stable voltage for sensitive analog and digital circuits in industrial automation equipment.
  • Medical Devices: Powering critical components in medical instruments, ensuring accurate and reliable operation.

Features:

  • High Accuracy: Provides a precise and stable output voltage, ensuring reliable operation of downstream components.
  • Low Dropout Voltage: Operates efficiently with minimal input-output voltage difference, maximizing battery life and reducing power dissipation.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current, further extending battery life.
  • Overcurrent and Thermal Protection: Protects the regulator and the load from damage due to excessive current or temperature.
  • Stable with Ceramic Capacitors: Ensures stable operation with small, low-ESR ceramic capacitors, reducing board space and component cost.

Benefits:

  • Improved System Efficiency: Low dropout voltage and low quiescent current contribute to higher overall system efficiency, reducing energy consumption and heat generation.
  • Enhanced Battery Life: Minimizes power drain from the battery, extending the operational time of portable devices.
  • Increased Reliability: Overcurrent and thermal protection features prevent damage to the regulator and the load, improving system reliability.
  • Simplified Design: Stable operation with ceramic capacitors simplifies the design process and reduces the need for bulky electrolytic capacitors.
  • Precise Voltage Regulation: High accuracy ensures that downstream components receive a stable and reliable voltage supply, improving system performance.

Additional Details:

The ADP3338AKCZ3R7 typically comes in a small surface-mount package, allowing for compact designs. It is designed to operate over a wide temperature range, making it suitable for various environments. Specific electrical characteristics include the output voltage, input voltage range, maximum output current, and dropout voltage, which can be found in the product datasheet.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Pericom
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TDK Corporation
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess