EN
  • EN
  • DE

XC61AN2302MR

Part No XC61AN2302MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412958-XC61AN2302MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61AN2302MR CAD Model

Description

The XC61AN2302MR is a voltage detector IC produced by Torex Semiconductor Ltd. It is designed for high-precision voltage detection with very low power consumption, making it ideal for battery-powered and other low-power applications.

Applications

  • Microcontroller reset circuits
  • Power monitoring in battery-operated devices
  • Voltage supervision in portable electronics
  • Memory backup systems
  • Overvoltage and undervoltage protection

Features

  • High-precision voltage detection: Ensures accurate monitoring of the supply voltage.
  • Ultra-low power consumption: Minimizes current draw to extend battery life.
  • Small package: Available in compact packages for space-constrained applications.
  • Wide operating temperature range: Operates reliably across a broad range of temperatures.
  • Built-in hysteresis: Prevents oscillations and ensures stable operation during voltage fluctuations.
  • N-channel open drain output: Allows for flexible interfacing with other circuits.

Benefits

  • Increased system reliability: Accurate voltage detection ensures stable operation.
  • Extended battery life: Low power consumption maximizes the runtime of battery-powered devices.
  • Compact designs: Small package enables efficient use of PCB space.
  • Robust performance: Wide operating temperature range ensures reliable operation in diverse environments.
  • Simplified circuit design: Built-in hysteresis reduces the need for external components.

Additional Details

The XC61AN2302MR has a detection voltage of 2.3V. It is typically packaged in a SOT-23 or similar compact package. The open drain output allows it to be easily interfaced with microcontrollers and other digital logic. This device is commonly used to generate a reset signal for a microcontroller when the supply voltage drops below the specified threshold, preventing data corruption and ensuring proper system operation. Its low power consumption is particularly beneficial in portable and battery-powered applications. Torex Semiconductor's voltage detectors play a vital role in ensuring the reliable operation of countless electronic devices. RoHS Compliant.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess