EN
  • EN
  • DE

TPQ2222

Part No TPQ2222
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100862-TPQ2222
Categories OEM Parts(T-Z)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPQ2222 CAD Model

Description

The TPQ2222 is a general-purpose PNP bipolar junction transistor (BJT) manufactured by Allegro MicroSystems, LLC. This transistor is designed for a wide variety of switching and amplification applications. As a PNP transistor, it conducts when the base is more negative than the emitter.

Applications

  • Low-Side Switching: Controlling the current flow to a load by switching the ground connection.
  • Signal Amplification: Increasing the amplitude of weak signals in audio and other circuits.
  • General-Purpose Switching: Turning circuits on and off in various electronic devices.
  • Driver Circuits: Providing current to drive relays, LEDs, or other components.
  • Linear Regulators: Used as a pass transistor in linear voltage regulators.

Features

  • PNP Polarity: Offers complementary functionality to NPN transistors.
  • High Collector Current: Capable of handling moderate collector currents.
  • Low Saturation Voltage: Minimizes voltage drop when the transistor is fully turned on.
  • High Gain (hFE): Provides significant current amplification.
  • Through-Hole Package: Allows for easy prototyping and breadboarding.

Benefits

  • Versatile Applications: Suitable for a wide range of electronic circuits.
  • Easy to Use: Simple to incorporate into existing designs.
  • Cost-Effective: Provides a low-cost solution for switching and amplification.
  • Reliable Performance: Robust design ensures stable operation.
  • Readily Available: Widely available from various electronic component suppliers.

Additional Details

The TPQ2222 is typically available in a through-hole package, making it suitable for prototyping and hobbyist projects. Its key specifications include collector-emitter voltage, collector current, and power dissipation. The transistor's gain (hFE) is an important parameter to consider when designing amplifier circuits. Consult the Allegro MicroSystems, LLC datasheet for detailed specifications and application notes.

You May Also Be Interested in

Microchip Technology
Lowest to $69.7745
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
High-Performance Impact PAL< > Circuits 20-CDIP -55 to 125
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 12A TO277A / Diode Schottky 60 V 12A Surface Mount TO-277A (SMPC)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess