EN
  • EN
  • DE

UCN5818EPF

Part No UCN5818EPF
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017334-UCN5818EPF
Categories OEM Parts(T-Z)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCN5818EPF CAD Model

Description

The UCN5818EPF is a smart power BiMOS II 8-bit serial-input, latched source driver manufactured by Allegro MicroSystems, LLC. This device is designed to drive high-current loads, such as LED displays, relays, and solenoids, making it suitable for a wide range of industrial and commercial applications. It combines CMOS logic with bipolar power outputs for efficient and reliable operation.

Applications

  • LED displays
  • Relay drivers
  • Solenoid drivers
  • Stepper motor drivers
  • Industrial control systems

Features

  • 8-bit serial-input, latched source driver
  • High output current: 500 mA per channel
  • Output voltage: 50 V
  • CMOS logic compatibility
  • Thermal shutdown protection
  • Overcurrent protection
  • DIP and SOIC packages available

Benefits

  • Drives high-current loads directly
  • Simplified interface with microcontrollers
  • Protection against overcurrent and overtemperature conditions
  • Increased system reliability
  • Versatile for various load types

Technical Specifications

The UCN5818EPF is an 8-bit serial-input, latched source driver with a maximum output current of 500 mA per channel and an output voltage of up to 50V. It is compatible with CMOS logic levels, simplifying interfacing with microcontrollers. The device includes thermal shutdown protection to prevent damage from overheating, as well as overcurrent protection to safeguard against excessive current draw. It's often available in both DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) packages for easy board mounting. The serial input allows control using minimal microcontroller pins.

In summary, the UCN5818EPF provides a robust and efficient solution for driving high-current loads, offering integrated protection features and a straightforward interface for a variety of control applications.

You May Also Be Interested in

ITT Cannon, LLC
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toko America Inc.
The TK83854 provides active power factor correction for power systems that otherwise would draw non-sinusoidal...
Need more? Email Us
Microchip Technology
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 12A TO277A / Diode Schottky 60 V 12A Surface Mount TO-277A (SMPC)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Xilinx Inc.
Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess