EN
  • EN
  • DE

UCN5841LW

Part No UCN5841LW
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components (U - Z)
Description BiMOS II 8-BIT SERIAL-INPUT, LATCHED DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 386673-UCN5841LW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCN5841LW CAD Model

Description

The UCN5841LW is a BiMOS II low-power latched driver designed for applications requiring high-voltage and high-current drive capabilities with reduced power consumption. It integrates CMOS logic and bipolar outputs to provide an efficient solution for driving various loads. The device features an 8-bit shift register, data latches, and high-voltage sourcing outputs, making it suitable for LED displays, relays, solenoids, and other industrial control applications.

Applications:

  • LED matrix displays
  • Relay and solenoid drivers
  • Stepper motor control
  • Industrial control systems
  • Thermal printers

Features:

  • High-voltage outputs: 80 V
  • High output current: 500 mA per output
  • Low power consumption
  • 8-bit shift register
  • Data latches
  • CMOS logic compatibility
  • Strobe and output enable functions
  • Thermal shutdown protection
  • Internal clamp diodes for inductive loads

Benefits:

  • Reduced power consumption compared to standard drivers
  • Simplified system design due to integrated features
  • Reduced component count, lowering costs
  • Improved reliability with thermal shutdown protection
  • High output voltage and current capabilities for driving demanding loads
  • CMOS compatibility enables easy interfacing with microcontrollers and other logic devices

Additional Details:

The UCN5841LW is an 8-bit latched driver capable of sourcing up to 500 mA per channel at voltages up to 80V, while consuming less power. The device includes built-in protection features such as thermal shutdown and output clamp diodes, which protect against inductive kickback when driving inductive loads. The CMOS-compatible inputs allow for direct interfacing with microcontrollers and other digital logic devices. The serial data input and strobe/output enable functions allow for easy control of the outputs. The lower power consumption makes this part ideal for battery powered applications, or where heat dissipation is a concern.

The device operates with a supply voltage range of 4.5 V to 5.5 V for the logic section and can handle output voltages up to 80 V. The UCN5841LW is available in various packages. The integrated features and robust design make it a reliable and cost-effective solution for driving multiple high-current loads with lower power requirements.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess