EN
  • EN
  • DE

UDN2580A

Part No UDN2580A
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 386785-UDN2580A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDN2580A CAD Model

Description

The UDN2580A is a quad high-current Darlington driver from Allegro MicroSystems, LLC. This device is designed to interface low-level logic circuitry with high-current or high-voltage loads. It's commonly used to drive relays, solenoids, stepper motors, lamps, and other similar inductive loads.

Applications

  • Relay Drivers: Used to drive various types of relays in automotive, industrial, and consumer applications.
  • Solenoid Drivers: Used to control solenoids in pneumatic and hydraulic systems.
  • Stepper Motor Drivers: Employed as a driver for stepper motors in printers, scanners, and other positioning systems.
  • Lamp Drivers: Used to control incandescent and LED lamps in lighting applications.
  • Logic Buffers: Can be used as a buffer to increase the current drive capability of logic circuits.

Features

  • Quad Darlington Drivers: Contains four independent Darlington driver channels.
  • High Output Current: Each channel can typically sink up to 500 mA of output current (check datasheet for exact value).
  • High Output Voltage: Can withstand output voltages up to 50 V (check datasheet for exact value).
  • TTL/CMOS Compatible Inputs: Inputs are compatible with standard TTL and CMOS logic levels.
  • Integrated Suppression Diodes: Internal suppression diodes protect against inductive kickback when driving inductive loads.
  • Thermal Shutdown: Offers thermal shutdown protection to prevent device damage due to overheating.

Benefits

  • Simplified Interfacing: Simplifies the interface between low-level logic and high-current loads.
  • Reduced Component Count: Integration of Darlington drivers and suppression diodes reduces the number of external components required.
  • Enhanced Reliability: Built-in suppression diodes and thermal shutdown protection ensure robust and reliable operation.
  • Versatile Application: Suitable for a wide range of applications involving inductive and resistive loads.

Additional Details

The UDN2580A is typically available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The device operates over a wide temperature range. For detailed specifications, including maximum current and voltage ratings, switching speeds, and thermal resistance, refer to the device datasheet. Careful consideration should be given to heat sinking when driving high-current loads. It is designed to be a drop-in replacement for earlier driver ICs of a similar type.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $1.9623
Atmel
Lowest to $32.5000

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess