EN
  • EN
  • DE

UDN2879W

Part No UDN2879W
Manufacturer Allegro MicroSystems, LLC
Catalog Transistors (BJT) - Arrays
Description QUAD HIGH-CURRENT DARLINGTON SWITCHES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 386792-UDN2879W
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDN2879W CAD Model

Description

The UDN2879W is a quad high-current power driver designed to interface between low-level logic and high-power loads. This device, manufactured by Allegro MicroSystems, is particularly well-suited for driving relays, solenoids, and other inductive loads in industrial and automotive applications. Its robust design incorporates features that enhance reliability and simplify circuit design.

Applications

  • Automotive applications: Driving automotive relays and solenoids
  • Industrial control: Interfacing with PLCs (Programmable Logic Controllers)
  • Driving relays and solenoids
  • Stepper motor control
  • Logic Buffers

Features

  • Quad high-current outputs
  • Internal clamp diodes for inductive load protection
  • CMOS/TTL compatible inputs
  • High output voltage capability
  • Low input current

Benefits

  • Simplified design: Internal clamp diodes eliminate the need for external components, reducing board space and cost.
  • High reliability: Robust design ensures stable operation in harsh environments.
  • Versatile: Compatible with both CMOS and TTL logic levels.
  • Efficient: Low input current minimizes the load on the driving logic.
  • Cost-effective: Integrated quad driver reduces component count.

Additional Details

The UDN2879W is typically available in a SOIC or DIP package. It generally operates from a single supply voltage (consult datasheet for specific voltage range). Each output is capable of driving a significant current, suitable for most relays and solenoids (refer to datasheet for specific current ratings). The device also incorporates thermal shutdown protection. For detailed specifications, including voltage ranges, current limits, and thermal characteristics, refer to the manufacturer's datasheet.

You May Also Be Interested in

Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess