EN
  • EN
  • DE

AS29F002T-120TC

Part No AS29F002T-120TC
Manufacturer Alliance Memory, Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023542-AS29F002T-120TC
Categories OEM Parts(A-B)
Manufacturer Alliance Memory, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS29F002T-120TC CAD Model

Description

The AS29F002T-120TC is a 2-Megabit (256K x 8) CMOS Flash Memory device manufactured by Alliance Memory. It features a fast access time and low power consumption, making it suitable for a wide range of embedded applications.

Applications:

  • Embedded Systems
  • Industrial Controls
  • Consumer Electronics
  • Networking Devices
  • Storage of Firmware and Boot Code

Features:

  • 2-Megabit Capacity: Provides ample storage for code and data.
  • Fast Access Time: 120ns access time for quick data retrieval.
  • Single 5V Power Supply: Simplifies system power requirements.
  • Sector Erase Capability: Allows for selective erasure of memory blocks.
  • Low Power Consumption: Minimizes power dissipation in battery-powered applications.

Benefits:

  • High Performance: Fast access time enables quick execution of code and retrieval of data.
  • Cost-Effective: Provides a cost-effective solution for non-volatile memory storage.
  • Easy Integration: Simple interface and standard package facilitate easy integration into existing systems.
  • Reliable Operation: Provides reliable data storage in a variety of operating conditions.
  • Flexible Memory Management: Sector erase capability allows for efficient memory management.

Additional Details:

The AS29F002T-120TC typically comes in a TSOP package. It supports a standard JEDEC flash memory interface. Refer to the datasheet for specific electrical characteristics, timing diagrams, and packaging information.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Amic
Lowest to $2.1666
Pericom
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
Lowest to $0.0081
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Allegro MicroSystems, LLC
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess