EN
  • EN
  • DE

AS4C256M16D4-83BIN

Part No AS4C256M16D4-83BIN
Manufacturer Alliance Memory, Inc.
Catalog DRAM
Description DDR4, 256 X 16 4G 1200MHz Industrial Temp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1446556-AS4C256M16D4-83BIN
Manufacturer Alliance Memory, Inc.
Package Tray
Product Status Not For New Designs
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 4Gbit
Memory Organization 256M x 16
Memory Interface POD
Clock Frequency 1.2GHz
Write Cycle Time - Word, Page 15ns
Access Time 18ns
Voltage - Supply 1.14V ~ 1.26V
Operating Temperature -40°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 96-TFBGA
Supplier Device Package 96-FBGA (7.5x13.5)
Ultra Librarian 3D Model Ultra Librarian AS4C256M16D4-83BIN CAD Model

Description

The AS4C256M16D4-83BIN from Alliance Memory is a cutting-edge DRAM module designed to meet the demands of next-generation computing devices. It falls under the DDR4 category, which is the fourth generation in the double data rate series, offering significant improvements in performance, speed, and power efficiency over its predecessors. This module features a configuration of 256 x 16, summing up to 4 gigabits (512 megabytes) of capacity, and operates at a frequency of 1200MHz. A standout feature of this module is its industrial-grade temperature range, making it suitable for use in environments where standard modules might fail. The AS4C256M16D4-83BIN represents Alliance Memory's commitment to providing reliable, high-speed memory solutions that support the technological advancements of industrial, automotive, and high-performance computing applications.

You May Also Be Interested in

Samsung
DDR4-3200 256Mx16 (4Gb) ind
Need more? Email Us
Zentel
DRAM DDR3 1Gb, 64Mx16, 1600 at CL11, 1.5V, FBGA-96
Need more? Email Us
Zentel
DRAM DDR3&DDR3L 2Gb, 256Mx8, 1866 at CL13, 1.35V&1.5V, FBGA-78
Lowest to $4.3014
Micron Technology Inc.
DRAM SDRAM 64Mbit 32 90/135 VFBGA 1 IT
Lowest to $37.5448
ISSI, Integrated Silicon Solution Inc
IS43TR16128D-125KBL-TR ISSI DRAM 2G, 1.5V, DDR3, 128Mx16, 1600MT/s @ 11-11-11, 96 ball BGA (9mm x13mm) RoHS, T&R datasheet, inventory, & pricing.
Lowest to $25.5113
ISSI, Integrated Silicon Solution Inc
IC DRAM 4GBIT PAR 96TWBGA
Lowest to $16.1279
Micron Technology Inc.
DDR5-6400 2Gx16 (32Gb)
Lowest to $679.1045
Micron Technology Inc.
DRAM DDR3 4Gbit 16 96/144TFBGA 1 IT
Lowest to $30.8873
Winbond Electronics
IC DRAM 1GBIT SSTL 18 84TFBGA
Lowest to $18.2633

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess