EN
  • EN
  • DE
  • IT

AS4C32M16D2A-25BCN

Part No AS4C32M16D2A-25BCN
Manufacturer Alliance Memory, Inc.
Catalog SDRAM
Description IC SDRAM 512MBIT 400MHZ 84BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Alliance Memory, Inc.
Packaging Tray
Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR2
Memory Size 512Mb (32M x 16)
Max Frequency 400MHz
Access Time 400ps
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 95°C (TC)
Mounting SMD (SMT)
Case / Package 84-TFBGA (12.5x8)
Win Source Part Number 142109-AS4C32M16D2A-25BCN
Popularity Medium
Supply and Demand Status Limited
Quantity per package 209
Ultra Librarian 3D Model Ultra Librarian AS4C32M16D2A-25BCN CAD Model

Description

Product Description

The AS4C32M16D2A-25BCN is a high-performance, reliable DRAM module designed to meet the increasing demands of dynamic memory applications. With a capacity of 32M x 16 bits, this 512Mb DRAM component operates with a clock frequency of 400 MHz, providing exceptional data transfer rates for computing tasks.

Features and Benefits

  • High-Speed Performance: Designed with a 400 MHz clock speed, ensuring faster data processing.
  • Low Power Consumption: Utilizes a core voltage of 1.8V, making it energy efficient.
  • Compact Design: Available in a BGA-84 package, optimizing space for device integration.
  • Temperature Range: Operates efficiently within a temperature range of -40°C to 85°C.

Applications

  • Consumer Electronics
  • Networking Devices
  • Embedded Systems
  • Telecommunication Equipment

Additional Details

The AS4C32M16D2A-25BCN is a RoHS-compliant device, ensuring it meets environmental and safety standards. This DRAM is ideal for high-density memory applications where performance and reliability are critical.

You May Also Be Interested in

Samsung
64GB eMMC5.1
Lowest to $56.5559
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $611.5200
Micron Technology Inc.
IC SDRAM 64MBIT 167MHZ 54TSOP
Lowest to $26.5440
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.2459
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC SDRAM 512MBIT 143MHZ 54TSOP / DRAM Chip SDRAM 512Mbit 32Mx16 3.3V 54-Pin TSOP-II
Lowest to $39.0354
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Samsung
DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
Lowest to $4.3879
Winbond Electronics
IC SDRAM 1GBIT 400MHZ 84BGA
Lowest to $6.5060

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2940 $50.3520
20+ $5.1643 $103.2860
30+ $5.0029 $150.0870
42+ $4.8416 $203.3472
54+ $4.6802 $252.7308
72+ $4.1960 $302.1120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,538 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess