EN
  • EN
  • DE

AS7C1026-15TC

Part No AS7C1026-15TC
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 5V/3.3V 64Kx6 CMOS SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147483-AS7C1026-15TC
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C1026-15TC CAD Model

Description

The AS7C1026-15TC is a high-performance 256K x 4 bit Static Random Access Memory (SRAM) device manufactured by Alliance Memory, Inc. This SRAM is designed for applications requiring fast access times and reliable data storage. This particular part is designated as END-OF-LIFE.

Applications

  • Cache memory in embedded systems
  • Industrial control systems
  • Networking equipment
  • Medical instruments
  • Test and measurement devices
  • Automotive applications (where supported)

Features

  • Fast access time: 15 ns
  • Single 5V power supply
  • TTL-compatible inputs and outputs
  • Available in a 32-pin TSOP package
  • Low power consumption

Benefits

  • Fast access times contribute to improved system performance.
  • Simple integration due to TTL compatibility.
  • Reduced power consumption is beneficial in portable and energy-sensitive applications.
  • The TSOP package allows for efficient board layout and space savings.

Additional Details

The AS7C1026-15TC SRAM is built using advanced CMOS technology, offering a balance between speed and power consumption. It is a fully static memory device, meaning that it does not require any refresh cycles to maintain data. This simplifies the memory interface and improves overall system reliability. The device operates from a single 5V power supply and is available in a standard 32-pin TSOP package for easy surface mounting.

You May Also Be Interested in

Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess