EN
  • EN
  • DE

AS7C31025-12JC

Part No AS7C31025-12JC
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 5V/3.3V 128K x8 CMOS SRAM (Revolutionary pinout)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147507-AS7C31025-12JC
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS7C31025-12JC CAD Model

Description

The AS7C31025-12JC is a high-speed 1Mb Static Random Access Memory (SRAM) manufactured by Alliance Memory, Inc. It is organized as 128K x 8 bits and features a fast access time of 12ns. This SRAM is designed for applications requiring rapid data storage and retrieval and is noted as END-OF-LIFE.

Applications

  • Networking equipment (routers, switches, hubs)
  • High-speed cache memory
  • Industrial control systems
  • Medical devices
  • Test and measurement equipment
  • Digital signal processing (DSP)

Features

  • Fast access time: 12 ns
  • Single 3.3V power supply
  • TTL-compatible inputs and outputs
  • Available in a 32-pin SOJ package
  • Low power consumption
  • Fully static operation (no clock or refresh required)

Benefits

  • High-speed operation enhances system performance.
  • Simple integration due to TTL compatibility.
  • Low power consumption extends battery life in portable applications.
  • Easy to use - no refresh required.

Additional Details

The AS7C31025-12JC SRAM utilizes advanced CMOS technology to achieve its high speed and low power characteristics. Its fully static design eliminates the need for external refresh circuitry, simplifying the system design and improving reliability. The 32-pin SOJ package offers a compact footprint for space-constrained applications. This SRAM provides a cost-effective solution for applications requiring high-performance memory with low power consumption.

You May Also Be Interested in

BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess