EN
  • EN
  • DE

AS7C31025B-10JC

Part No AS7C31025B-10JC
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 3.3V 128K X 8 CMOS SRAM (Center power and ground)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147510-AS7C31025B-10JC
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C31025B-10JC CAD Model

Description

The AS7C31025B-10JC, manufactured by Alliance Memory, Inc., is a high-performance CMOS Static Random Access Memory (SRAM) organized as 1M x 8 bits. It's designed for applications demanding fast access times and efficient power management.

Applications

  • High-speed cache memory
  • Networking devices
  • Embedded systems
  • Industrial automation
  • Telecommunication systems

Features

  • Fast access time: 10 ns
  • Low power consumption
  • Single 3.3V power supply
  • TTL-compatible inputs and outputs
  • Available in various package options (including SOJ and TSOP)
  • Operating temperature range: -40°C to +85°C

Benefits

  • Enables high-speed data processing due to the fast 10ns access time.
  • Contributes to energy-efficient system design through its low power consumption.
  • Simplifies system integration with its single 3.3V power supply requirement.
  • Allows seamless interface with standard TTL logic circuits.
  • Provides design flexibility with a choice of package options.
  • Ensures reliable operation across a broad range of industrial temperatures.

Additional Details

The AS7C31025B-10JC leverages advanced CMOS technology to achieve its superior performance characteristics. It supports standard asynchronous SRAM operations, including read, write, and chip enable functionalities. It is crucial to check the current availability and replacement options from Alliance Memory due to its END-OF-LIFE status. Refer to the datasheet for specific timing characteristics, power consumption details, and package dimensions for proper implementation.

You May Also Be Interested in

Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess