EN
  • EN
  • DE

AS7C31026-12JC

Part No AS7C31026-12JC
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 5V/3.3V 64Kx6 CMOS SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147514-AS7C31026-12JC
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C31026-12JC CAD Model

Description

The AS7C31026-12JC is a high-performance 1M x 16 CMOS SRAM (Static Random Access Memory) device from Alliance Memory. This memory chip is designed for applications requiring fast access times and low power consumption. Its end-of-life status indicates that it is no longer actively manufactured, so it is essential to consider alternative parts for new designs.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for fast data buffering and storage.
  • Industrial Control Systems: Employed in industrial automation equipment for real-time data logging and control.
  • Medical Devices: Integrated into medical imaging and diagnostic equipment requiring high-speed memory.
  • Test and Measurement Equipment: Utilized in oscilloscopes, logic analyzers, and other test instruments.
  • Embedded Systems: Found in various embedded systems that demand fast and reliable memory.

Features:

  • High-Speed Access Time: 12ns access time ensures rapid data retrieval and storage.
  • Low Power Consumption: CMOS technology minimizes power consumption for energy-efficient operation.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply, simplifying system design.
  • Fully Static Operation: No clock or refresh required, simplifying memory control.
  • Data Retention: Maintains data integrity even when power is removed.

Benefits:

  • Enhanced System Performance: Fast access time improves overall system responsiveness.
  • Reduced Power Consumption: Low power design extends battery life in portable devices.
  • Simplified System Design: Single power supply simplifies integration and reduces component count.
  • Reliable Data Storage: Static operation ensures data integrity and reliability.
  • Easy Integration: Industry-standard packaging facilitates easy integration into existing systems.

Additional Details:

The AS7C31026-12JC is packaged in a standard JC form factor. Its operating temperature range is typically between -40°C and +85°C. When designing with this SRAM, it is crucial to adhere to the manufacturer's recommended operating conditions and signal timing specifications. Given that this component is designated as end-of-life, it is highly recommended to evaluate potential replacement devices for future designs to ensure long-term product availability and support. Designers should carefully consider pin-to-pin compatibility, performance characteristics, and power requirements when selecting an alternative SRAM.

You May Also Be Interested in

California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess