EN
  • EN
  • DE

AS7C3256-12TC

Part No AS7C3256-12TC
Manufacturer Alliance Memory, Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008270-AS7C3256-12TC
Categories OEM Parts(A-B)
Manufacturer Alliance Memory, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS7C3256-12TC CAD Model

Description

The AS7C3256-12TC is a high-performance 256K x 1 Static Random Access Memory (SRAM) manufactured by Alliance Memory. It is designed for applications requiring fast access times, low power consumption, and high reliability. This SRAM is commonly used in networking equipment, telecommunications systems, and embedded systems where data caching and buffering are critical.

Applications:

  • Networking Equipment: Routers, switches, and network interfaces utilize SRAM for high-speed data buffering and caching.
  • Telecommunications Systems: Used in base stations and communication servers for temporary data storage and signal processing.
  • Embedded Systems: Suitable for industrial control systems, medical devices, and automotive applications requiring fast and reliable memory.
  • Data Acquisition Systems: Used in instruments for temporary data buffering and high-speed sampling.
  • Cache Memory: Serves as cache memory in processors and controllers to improve system performance.

Features:

  • Fast Access Time: The AS7C3256-12TC boasts a 12ns access time, ensuring rapid data retrieval and storage.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply, simplifying system design.
  • TTL-Compatible Inputs and Outputs: Compatible with standard TTL logic levels for easy interfacing with other components.
  • Available in TSOP Package: Comes in a Thin Small Outline Package (TSOP) for space-saving board designs.

Benefits:

  • Improved System Performance: Fast access times enhance overall system speed and responsiveness.
  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Simplified System Design: Single power supply requirement eases integration into existing systems.
  • Easy Interfacing: TTL-compatible I/O simplifies communication with other digital components.
  • Reduced Board Space: TSOP package minimizes the footprint on the printed circuit board.

Technical Specifications:

  • Organization: 256K x 1 bit
  • Access Time: 12 ns
  • Supply Voltage: 3.3V ± 10%
  • Operating Temperature: -40°C to +85°C (Industrial Temperature Range)
  • Package Type: TSOP (Thin Small Outline Package)
  • Operating Current: Typically around 60mA (active) and significantly lower in standby mode.

The AS7C3256-12TC SRAM is a reliable and high-performance memory solution for a variety of applications requiring fast access times and low power consumption. Its compact TSOP package and TTL-compatible I/O make it easy to integrate into existing and new system designs.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0081
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Generic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess