EN
  • EN
  • DE

AS7C3256-20TC

Part No AS7C3256-20TC
Manufacturer Alliance Memory, Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013726-AS7C3256-20TC
Categories OEM Parts(A-B)
Manufacturer Alliance Memory, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS7C3256-20TC CAD Model

Description

The AS7C3256-20TC is a high-performance 256K x 32 Static Random Access Memory (SRAM) manufactured by Alliance Memory, Inc. This SRAM device is designed for applications requiring fast access times and low power consumption. It's known for its reliability and is suitable for a variety of embedded systems, networking equipment, and industrial control applications.

Applications:

  • Networking equipment: Routers, switches, and other networking devices where fast memory access is critical.
  • Embedded systems: Used in various embedded systems requiring high-speed memory for data buffering and program storage.
  • Industrial control systems: Data logging, process control, and other industrial applications needing reliable memory storage.
  • Medical devices: Imaging equipment, patient monitoring systems, and diagnostic tools.
  • Aerospace applications: Avionics systems and other aerospace applications where reliability and performance are paramount.

Features:

  • High-speed access time: Offers a fast access time of 20ns, enabling rapid data retrieval and processing.
  • Low power consumption: Designed for energy efficiency, making it suitable for battery-powered devices and systems with power constraints.
  • 256K x 32 memory organization: Provides a memory capacity of 256K words, each 32 bits wide, allowing for the storage of substantial amounts of data.
  • TTL-compatible inputs and outputs: Ensures easy interfacing with other TTL-compatible logic devices.
  • Single 3.3V power supply: Operates on a single 3.3V power supply, simplifying power management in system designs.
  • Available in various package options: The TC package (Thin Small Outline Package) offers a compact footprint for space-constrained applications.

Benefits:

  • Increased system performance: The fast access time allows for quick data retrieval, enhancing overall system performance and responsiveness.
  • Reduced power consumption: The low power design extends battery life in portable devices and reduces overall energy costs in other applications.
  • Reliable data storage: Ensures dependable data storage, which is critical in industrial, medical, and aerospace applications.
  • Simplified system integration: TTL-compatible I/O and a single 3.3V power supply simplify the design and integration process.
  • Compact design: The TC package allows for integration into space-constrained environments.

Additional Details:

The AS7C3256-20TC from Alliance Memory is designed to meet the demands of high-performance memory applications. With its fast access time and low power consumption, this SRAM device is ideal for use in a wide range of systems, from networking equipment to embedded systems. Its reliable operation and ease of integration make it a valuable component in many modern electronic designs. The device's 256K x 32 memory organization provides ample storage capacity for demanding applications.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mitsubishi
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Amic
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess