EN
  • EN
  • DE

ADE7816ACPZ

Part No ADE7816ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC POWER METER 3 PHASE 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Input Impedance 130 kOhm, 400 kOhm
Measurement Error 0.1%
Voltage - I/O High 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Operating Supply Current 25mA
Supply Voltage - Operating 3 V to 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 144659-ADE7816ACPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADE7816ACPZ CAD Model

Description

Analog Devices ADE7816ACPZ Energy Monitoring IC

The ADE7816ACPZ is a sophisticated energy monitoring integrated circuit designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This IC is specifically engineered to deliver precise measurements of power and energy in multi-phase electrical systems, making it an ideal choice for advanced metering infrastructure, power quality monitoring, and smart grid applications.

With its high level of integration, the ADE7816ACPZ simplifies design and reduces the cost of energy measurement systems. It features six high-precision sigma-delta ADCs for simultaneous sampling of voltages and currents, enabling accurate calculation of various electrical parameters such as active, reactive, and apparent power, as well as energy consumption and power factor.

The IC supports a wide range of current sensors, including current transformers and Rogowski coils, offering flexibility in system design. The ADE7816ACPZ is capable of operating over a wide supply voltage range, making it suitable for various international standards and applications.

For enhanced functionality, the ADE7816ACPZ incorporates a sophisticated digital integrator, which facilitates direct interfacing with di/dt current sensors without the need for external circuitry. This feature streamlines the design process and improves system reliability. The device also includes a high-speed SPI interface for communication with a microcontroller or processor, ensuring easy integration into modern digital systems.

Enclosed in a compact LFCSP (Lead Frame Chip Scale Package), the ADE7816ACPZ is designed for space-constrained applications, offering a minimal footprint without compromising performance. Its robust design ensures reliable operation in harsh industrial environments, with built-in features to protect against overvoltage and other electrical anomalies.

Overall, the ADE7816ACPZ from Analog Devices Inc. represents a cutting-edge solution for accurate energy measurement in a variety of power monitoring applications. Its precision, versatility, and ease of use make it a key component for developers looking to enhance energy efficiency and manage power resources more effectively.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2244 $57.5708
15+ $6.7482 $101.2230
23+ $6.5373 $150.3579
32+ $6.3265 $202.4480
41+ $6.1156 $250.7396
55+ $5.4829 $301.5595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess