EN
  • EN
  • DE

AS7C325612TCTR

Part No AS7C325612TCTR
Manufacturer Alliance Memory, Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046084-AS7C325612TCTR
Categories OEM Parts(A-B)
Manufacturer Alliance Memory, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS7C325612TCTR CAD Model

Description

The AS7C325612TCTR is a high-performance 2,621,440-bit synchronous SRAM organized as 131,072 words x 32 bits. It's designed for applications requiring high bandwidth and low latency memory access. This SRAM operates at a clock frequency of up to 200 MHz, making it suitable for demanding applications.

Applications

  • Networking equipment: Routers, switches, and network interface cards (NICs).
  • High-performance computing: Cache memory for processors and co-processors.
  • Telecommunications: Base stations and other communication infrastructure.
  • Medical imaging: High-speed data acquisition and processing systems.
  • Test and measurement equipment: Logic analyzers and oscilloscopes.

Features

  • High Speed: 200 MHz clock frequency.
  • Low Latency: Fast access times for efficient data retrieval.
  • Synchronous Operation: Clocked read and write cycles for precise timing.
  • Self-Timed Write Cycle: Simplifies memory control and timing design.
  • Single 3.3V Power Supply: Reduces power consumption and simplifies system design.
  • Available in various package options: Offers flexibility for different board layouts.
  • Lead-Free: RoHS compliant for environmental friendliness.

Benefits

  • Improved System Performance: High-speed operation reduces bottlenecks and increases overall system throughput.
  • Reduced Power Consumption: Low voltage operation minimizes power dissipation.
  • Simplified System Design: Synchronous operation and self-timed write cycle reduce the complexity of memory control.
  • Increased Reliability: Robust design and manufacturing processes ensure reliable operation.
  • Long-Term Availability: Alliance Memory is committed to providing long-term support for its products.

Additional Details

The AS7C325612TCTR is available in a variety of package options, including TQFP and BGA. It operates over a wide temperature range, making it suitable for use in harsh environments. The device is also available with different speed grades to meet the specific performance requirements of different applications. The synchronous nature of the SRAM simplifies memory controller design, as data transfers are synchronized with the system clock. This enhances data integrity and minimizes timing-related issues. The device's self-timed write cycle further simplifies the control logic, reducing the need for precise timing control signals during write operations. Its high bandwidth capabilities make it an ideal choice for applications that demand rapid data access and processing.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0081
Mitsubishi
Need more? Email Us
Amic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
CJT Connectors
Lowest to $0.0863

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess