EN
  • EN
  • DE

AS7C3256A-15JI

Part No AS7C3256A-15JI
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 3.3V 32K X 8 CMOS SRAM (Common I/O)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147527-AS7C3256A-15JI
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS7C3256A-15JI CAD Model

Description

The AS7C3256A-15JI is a high-speed CMOS Static RAM (SRAM) manufactured by Alliance Memory, Inc. It is organized as 32K x 8 bits and designed for applications requiring fast access times and low power consumption.

Applications

  • Cache memory
  • Buffer memory
  • Embedded systems
  • Industrial control
  • Telecommunications

Features

  • Fast access time: 15 ns
  • Low power consumption
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Available in various package options
  • Operating temperature range: -40°C to +85°C

Benefits

  • Enhances system performance with rapid data retrieval.
  • Reduces energy consumption, contributing to efficient system design.
  • Simplifies system integration with a single voltage requirement.
  • Facilitates seamless interfacing with TTL logic circuits.
  • Offers design flexibility with various packaging choices.
  • Ensures reliable operation in a wide range of industrial conditions.

Additional Details

The AS7C3256A-15JI is built using advanced CMOS technology to achieve high speed and low power characteristics. It supports standard asynchronous SRAM operations, including read, write, and chip enable functions. Given its END-OF-LIFE status, it's important to confirm current availability and explore potential replacements from Alliance Memory. Consult the datasheet for detailed timing specifications, power consumption characteristics, and package dimensions for accurate design implementation.

You May Also Be Interested in

Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Harris Corporation
Operational Amplifiers
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess