EN
  • EN
  • DE

AS7C33128PFS36B-166TQI

Part No AS7C33128PFS36B-166TQI
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 3.3V 128K X 32/36 pipeline burst synchronous SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147534-AS7C33128PFS36B-166TQI
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C33128PFS36B-166TQI CAD Model

Description

The AS7C33128PFS36B-166TQI is a high-performance 36Mb Synchronous Pipelined Burst SRAM (Static Random-Access Memory) device manufactured by Alliance Memory, Inc. Designed for applications demanding high bandwidth and fast data access, it is commonly used in networking, telecommunications, and high-performance computing. This particular part is an end-of-life (EOL) product; therefore, understanding its specifications is vital for maintaining legacy systems and identifying suitable replacement options.

Applications

  • Networking Routers and Switches
  • Telecommunications Equipment
  • High-Performance Computing
  • Data Acquisition Systems

Features

  • High-Speed Access: 166 MHz Clock Rate.
  • 36Mb Memory Density: Provides significant on-chip memory capacity.
  • Synchronous Pipelined Burst Architecture: Allows for continuous data flow.
  • 3.3V Power Supply: Operates on a 3.3V power supply.
  • QDR (Quad Data Rate) Interface: Enables high-speed data transfer.

Benefits

  • Increased System Performance: High-speed access and synchronous operation contribute to enhanced system performance.
  • Large Memory Capacity: Accommodates large datasets.
  • Efficient Data Transfer: Pipelined burst architecture optimizes data flow.
  • Simplified System Design: Operates on a standard 3.3V supply.

Technical Specifications

Typical specifications include:

  • Memory Size: 36Mb (1M x 36)
  • Clock Frequency: 166 MHz
  • Operating Voltage: 3.3V
  • Interface Type: QDR
  • Operating Temperature Range: Industrial Temperature (-40°C to +85°C)
  • Package Type: TQFP (Thin Quad Flat Pack)

The AS7C33128PFS36B-166TQI is typically packaged in a TQFP for surface mount assembly. As an EOL product, sourcing can be challenging, and designers should consider alternative SRAM solutions with comparable speed and capacity. Referencing legacy datasheets from Alliance Memory or authorized distributors will provide detailed electrical and mechanical specifications for supporting existing systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess