The AS7C34096A-12TI is a high-speed 4Mb Static Random Access Memory (SRAM) manufactured by Alliance Memory, Inc. It is organized as 256K x 16 bits and boasts a fast access time of 12 ns. The device is designed for applications needing quick data access and storage. This part is classified as END-OF-LIFE.
Applications
- Networking equipment (e.g., routers, switches)
- Industrial control systems
- Medical devices
- Test and measurement equipment
- Embedded systems
- Digital signal processing (DSP) applications
Features
- Fast access time: 12 ns
- Single 3.3V power supply
- TTL-compatible inputs and outputs
- Available in a 44-pin TSOP Type II package
- Low power consumption
- Fully static operation (no clock or refresh required)
Benefits
- High-speed operation contributes to improved system performance.
- Simple integration facilitated by TTL compatibility.
- Reduced power consumption extends battery life in portable or energy-sensitive applications.
- Easy to use due to static operation, eliminating refresh requirements.
Additional Details
The AS7C34096A-12TI SRAM is fabricated using advanced CMOS technology, which ensures both high speed and low power consumption. The fully static design simplifies memory control and enhances system reliability. The 44-pin TSOP Type II package provides a compact footprint for applications where board space is limited. This SRAM offers a reliable and efficient solution for applications requiring high-performance memory with low power demands.